EN
  • EN
  • DE

LT3991EMSE-3.3#PBF

Part No LT3991EMSE-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.2A 10-MSOP / Conv DC-DC 4.3V to 55V Synchronous Step Down Single-Out 3.3V 1.2A Automotive 10-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.3V
Voltage Input MAX 55V
Output Voltage 3.3V
Output Current 1.2A
Frequency - Switching 200kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 10-MSOP-EP
Win Source Part Number 781388-LT3991EMSE-3.3#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3991
Introduction Date November 04, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3991EMSE-3.3#PBF CAD Model

Description

The LT3991EMSE-3.3#PBF is a robust and efficient DC/DC converter integrated circuit from Linear Technology, now part of Analog Devices, that provides a fixed 3.3V output voltage. This component is designed to handle a wide input voltage range from 4V to 38V, making it highly versatile for various applications ranging from automotive to industrial systems.

Key Features:

  • Wide Input Voltage Range: With an input range of 4V to 38V, the LT3991EMSE-3.3#PBF is suitable for use in environments with variable power supplies, ensuring reliable performance even with fluctuating input voltages.
  • Fixed Output Voltage: The device provides a stable 3.3V output, which is ideal for powering low-voltage electronics, such as microcontrollers and sensors.
  • High Efficiency: The converter operates with high efficiency, which minimizes heat generation and power loss, thereby improving system reliability and performance.
  • Thermal Protection: It includes thermal shutdown protection to prevent damage from overheating, enhancing the longevity of the device.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 2.4MHz with an external resistor or synchronized to an external clock, providing design flexibility and optimization of component size and efficiency.

Applications:

  • Automotive power systems
  • Industrial power supplies
  • Portable electronic devices
  • Telecommunications infrastructure

The LT3991EMSE-3.3#PBF is packaged in a compact MSOP-12 (Medium Shrink Outline Package), which is suitable for space-constrained applications. Its robust design ensures reliable operation in harsh environments, making it an excellent choice for a wide range of power conversion needs.

Ordering Information:

For ordering and additional information about the LT3991EMSE-3.3#PBF, please consult the Linear Technology product datasheets or contact their sales and support team. This product is available through various distributors and is recognized for its performance and dependability in critical applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1470 $50.7350
13+ $8.3258 $108.2354
19+ $8.0656 $153.2464
26+ $7.8054 $202.9404
34+ $7.5452 $256.5368
45+ $6.7647 $304.4115
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,740 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess