Product Overview: LT4002ES884
The LT4002ES884 is a high-performance component from Linear Technology, designed to meet the stringent requirements of advanced electronic systems. This product is known for its reliability and efficiency in a variety of applications, including power management, data conversion, and signal conditioning.
Key Features
- Precision Voltage Regulation: The LT4002ES884 offers precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
- Low Dropout Voltage: With a low dropout voltage, this product maintains its performance even under low input voltage conditions, making it ideal for battery-powered devices.
- High Efficiency: The device is designed for high efficiency, which helps in reducing power consumption and heat generation, thereby enhancing the overall performance of the system.
- Wide Operating Temperature Range: It can operate effectively over a wide temperature range, making it suitable for industrial and automotive applications where temperatures can vary significantly.
- Robust Protection Features: The LT4002ES884 includes several protection features such as overcurrent protection, thermal shutdown, and reverse battery protection, safeguarding the device and the system it is a part of.
Applications
The versatility of the LT4002ES884 makes it an excellent choice for a broad spectrum of applications. It is commonly used in:
- Portable electronic devices
- Automotive electronics
- Telecommunication systems
- Power supply modules
- Embedded systems
Technical Specifications
The LT4002ES884 boasts technical specifications that cater to demanding performance criteria:
- Input Voltage Range: 2.5V to 20V
- Output Voltage Range: 0.8V to 15V
- Maximum Output Current: 1A
- Dropout Voltage: 0.3V
- Package Type: SOIC-16
Quality and Reliability
Linear Technology ensures that the LT4002ES884, like all of its products, undergoes rigorous testing and quality assurance processes. This commitment to quality means customers can depend on the LT4002ES884 for consistent performance and durability in their applications.
For detailed technical specifications, application notes, and support documents, customers are encouraged to visit the official Linear Technology website or contact their local sales representative.