EN
  • EN
  • DE

LT4250LIN8#PBF

Part No LT4250LIN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Hot Swap Controllers
Description IC CONTRLR HOT SWAP NEG 48V 8DIP / Hot Swap Controller 1-CH -20V N-Channel Negative High Voltage 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) No
Applications -48V
Features Fault Timeout
Programmable Features Current Limit, Latched Fault, OVP, UVLO
Operating Supply Voltage -80 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Operating Supply Current 1.6mA
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Feature Pins DRAIN, /PWRGD, OV, UV
Win Source Part Number 781400-LT4250LIN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT4250L
Introduction Date May 02, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT4250LIN8#PBF CAD Model

Description

Product Overview: LT4250LIN8#PBF from Linear Technology

The LT4250LIN8#PBF is a robust and efficient hot swap controller designed by Linear Technology to enable safe board insertion and removal from a live backplane. This component is housed in an 8-lead PDIP package and is part of Linear Technology's extensive range of power management solutions.

Key Features:

  • Adjustable Current Limit: The LT4250LIN8#PBF offers an adjustable current limit feature which provides designers with the flexibility to set the maximum input current to match specific system requirements, ensuring protection against overcurrent conditions.
  • Wide Operating Voltage Range: This hot swap controller operates efficiently over a wide voltage range, making it suitable for various applications and ensuring compatibility with different system voltages.
  • Gate Voltage Clamping: To protect the external N-channel MOSFET used for controlling the power flow, the LT4250LIN8#PBF features a gate voltage clamp. This prevents the gate-source voltage from exceeding safe levels during operation.
  • Fast Response to Fault Conditions: The device is engineered to respond rapidly to fault conditions, such as overcurrent or overtemperature events, thereby safeguarding the system components from potential damage.
  • Automatic Retry or Latch Off: Upon detecting a fault, the LT4250LIN8#PBF can be configured to either attempt a power restart (automatic retry) or to latch off, providing designers with control over the response strategy to system anomalies.

Applications:

  • Server Backplanes
  • Network Routers and Switches
  • Industrial Systems
  • Telecommunications Equipment

The LT4250LIN8#PBF is engineered to provide reliable operation and extend the life of electronic systems by mitigating the risks associated with hot-swapping circuit boards. Its robust design and versatile features make it an essential component for any application that requires hot swap capability with the assurance of protection and control.

You May Also Be Interested in

Monolithic Power Systems Inc.
Need more? Email Us
Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
3V-15V, 1A- 5A PROGRAMMABLE CURR / Switching Regulator IC Output
Lowest to $2.0333
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8817 $51.8706
43+ $2.3645 $101.6735
66+ $2.2906 $151.1796
91+ $2.2167 $201.7197
117+ $2.1428 $250.7076
157+ $1.9211 $301.6127
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess