The LT4352CMS from Linear Technology is a high-performance, controller IC designed for surge stopper applications. It provides reliable protection for systems against high voltage transients, ensuring the safe operation of sensitive electronic components. The device is housed in a compact, 10-lead MSOP package, making it suitable for space-constrained applications.
Key Features
- Wide Operating Voltage Range: The LT4352CMS operates effectively across a broad input voltage range, accommodating various applications and ensuring versatility in system design.
- Adjustable Output Clamp Voltage: Users can set the output clamp voltage to a desired level, providing precise control over the maximum voltage that their system will be exposed to during a surge event.
- Low Quiescent Current: Its low quiescent current helps in minimizing power consumption when the device is in operation, contributing to the energy efficiency of the overall system.
- Fast Response Time: The device reacts quickly to overvoltage conditions, providing prompt protection and reducing the risk of damage to downstream components.
- Overcurrent Protection: In addition to surge stopping, the LT4352CMS offers overcurrent protection, further safeguarding the system against potential harm due to excessive current flow.
Applications
The LT4352CMS is ideal for a variety of applications where voltage surge protection is critical. These include automotive electronics, industrial control systems, avionics, and power supply protection circuits. Its robust design ensures that it is suitable for harsh environments where electronic devices may be subjected to unpredictable voltage spikes.
Technical Specifications
| Parameter |
Value |
| Package Type |
MSOP-10 |
| Operating Voltage Range |
4V to 80V |
| Quiescent Current |
125µA |
| Operating Temperature Range |
-40°C to 125°C |
With its combination of features, the LT4352CMS from Linear Technology is an excellent choice for designers looking to enhance the reliability and longevity of their electronic systems by protecting against voltage spikes and surges.