EN
  • EN
  • DE

LT4356CS-3

Part No LT4356CS-3
Manufacturer Linear Technology
Description Surge Stopper with Fault Latchoff
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206834-LT4356CS-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT4356CS-3 CAD Model

Description

The LT4356CS-3 from Linear Technology is a robust surge stopper designed to protect sensitive electronic circuits from high voltage transients and overvoltage events. This versatile device is engineered to safeguard your electronics by controlling the voltage supplied to them, ensuring that even in the face of unpredictable voltage spikes, your circuitry remains unharmed and operational.

Key Features

  • Overvoltage Protection: The LT4356CS-3 clamps input voltages over a predefined threshold, maintaining a safe voltage level for downstream components.
  • Wide Operating Range: With an operating voltage range from 4V to 80V, this surge stopper is suitable for a variety of applications across different voltage levels.
  • Adjustable Output Clamp Voltage: Users can set the desired output clamp voltage by selecting appropriate external components, offering flexibility for different design requirements.
  • Reverse Input Protection: The device prevents damage to itself and the load in the event of a reverse input voltage, enhancing the reliability of the entire system.
  • Low Quiescent Current: The LT4356CS-3 features a low quiescent current, which is beneficial for power-sensitive applications.
  • Indefinite Short-Circuit Protection: It can withstand and protect against short circuits indefinitely, making it an excellent choice for robust applications.

Applications

The LT4356CS-3 is ideal for a wide range of applications where voltage spikes and surges could pose a risk to electronic equipment. These applications include automotive electronics, industrial control systems, avionics, power supplies, and any sensitive electronic device requiring solid protection against overvoltage events.

Product Summary

In summary, the LT4356CS-3 is a highly reliable surge stopper that offers essential protection for electronic circuits. Its ability to clamp overvoltages and withstand reverse input voltages, coupled with a wide operating range and adjustable output clamp, makes it a versatile choice for safeguarding a variety of electronic systems from potentially damaging electrical transients.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.8262 $85.6524
4+ $35.1397 $140.5588
6+ $34.0413 $204.2478
8+ $32.9429 $263.5432
10+ $31.8445 $318.4450
13+ $28.5504 $371.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess