Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer NXP
Win Source Part Number 232238-BC848
Popularity Low
Supply and Demand Status Balance
Family Name BC848
Ultra Librarian 3D Model Ultra Librarian BC848 CAD Model

Description

The BC848 is a series of general-purpose NPN transistors from NXP Semiconductors, designed to suit a vast array of applications in the electronics industry. These transistors are particularly notable for their small size and low power consumption, making them an ideal choice for space-constrained applications.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: Available in SOT23 surface-mount package, which is conducive to automated assembly processes.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 30V, providing a good margin for typical low to medium voltage applications.
  • Collector Current (Ic): With a maximum continuous collector current of 100mA, it is suitable for driving small loads in electronic circuits.
  • Power Dissipation: A moderate power dissipation of 250mW, allowing for its use in a variety of operating conditions without the need for additional heat sinking.
  • DC Current Gain (hFE): Features a high current gain, typically in the range of 200 to 450, which ensures a high level of amplification in electronic circuits.
  • Transition Frequency (fT): Exhibits a transition frequency of 100MHz, making it suitable for high-speed switching applications.
  • Low Noise: Engineered to produce low noise levels, which is crucial for applications in audio amplifiers and sensitive radio receivers.

Applications

The BC848 transistor is highly versatile and can be used in various electronic circuits. Its applications include, but are not limited to:

  • Switching and Amplification
  • Signal Processing
  • Audio Amplifiers
  • Driver Stages in Hi-Fi Amplifiers and Television Circuits
  • Low Power Consumption Devices

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the BC848 is no exception. It is manufactured under stringent quality control standards, ensuring reliable performance in a wide range of environmental conditions. Whether for commercial, industrial, or even hobbyist applications, the BC848 provides the performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si / Bipolar (BJT) Transistor
Lowest to $0.0384
ECAD model for MMBTA06Q
Diodes Incorporated
TRANS PNP 80V 0.5A SOT23-3
Lowest to $0.4432
ECAD model for MMBTA56Q-7-F
Diodes Incorporated
TRANS NPN 160V 0.2A SOT323
Lowest to $4.4319
ECAD model for MMST5551Q-7-F
Nexperia USA Inc.
TRANS NPN 30V 0.1A TO236AB
Lowest to $0.2628
ECAD model for BC849B,215
Central Semiconductor Corp
TRANS PNP 60V 0.6A SOT523
Lowest to $0.2362
ECAD model for CMUT2907A TR PBFREE
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $4.7273
ECAD model for FZT649TC
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W 0.1A -50V Transi / Bipolar (BJT) Transistor
Lowest to $0.0242
ECAD model for BC857BQ
Nexperia USA Inc.
BC807-25L/SOT23/TO-236AB
Lowest to $0.0225
ECAD model for BC807-25LVL

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention