EN
  • EN
  • DE

LT5400BMPMS8E-6#TRPBF

Part No LT5400BMPMS8E-6#TRPBF
Manufacturer Linear Technology
Catalog Resistor Networks, Arrays
Description RES ARRAY 4 RES MULT OHM 8TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Manufacturer Linear Technology/Analog Devices
Packaging Tape and Reel
Circuit Type Isolated
Resistance (Ohms) 1k, 5k
Tolerance ±15%
Number of Resistors 4
Resistor Matching Ratio ±0.025%
Resistor-Ratio-Drift ±0.2ppm/°C
Number of Pins 8
Power Per Element 800mW
Temperature Coefficient ±25ppm/°C
Temperature Range - Operating -55°C ~ 150°C
Applications Voltage Divider (TCR Matched)
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-EP
Parts Dimension 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Maximum) 0.043" (1.10mm)
Family Part Number LT5400
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 710908-LT5400BMPMS8E-6#TRPBF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT5400BMPMS8E-6#TRPBF CAD Model

Description

LT5400BMPMS8E-6#TRPBF - Quad Matched Resistor Network

The LT5400BMPMS8E-6#TRPBF is a high-precision, quad matched resistor network component designed and manufactured by Linear Technology, a leading company in the field of analog integrated circuits. This product is specifically engineered to deliver outstanding matching characteristics and stability, making it an ideal choice for critical signal conditioning applications in precision circuits.

Key Features

  • Exceptional Precision: The LT5400BMPMS8E-6#TRPBF offers excellent resistor matching, which is crucial for applications requiring matched pairs or sets of resistors.
  • High Stability: With a design focused on long-term stability, this resistor network maintains its performance over time, even in demanding conditions.
  • Wide Temperature Range: The component is characterized for operation from -55°C to +150°C, making it suitable for use in extreme environments.
  • Low Temperature Coefficient: The resistors feature a low temperature coefficient, minimizing changes in resistance with temperature variations.
  • Multiple Ratio Options: It comes in various resistor ratios to fit different design requirements, providing designers with flexibility in their circuit configurations.
  • Compact Package: Encased in an MSOP-8 package, the LT5400BMPMS8E-6#TRPBF is designed for space-constrained applications without compromising performance.

Applications

The LT5400BMPMS8E-6#TRPBF is particularly well-suited for precision applications such as:

  • Difference Amplifiers
  • Precision Dividers
  • Reference Buffers
  • Bridge Circuits
  • Instrumentation

Quality and Reliability

Linear Technology ensures that each LT5400BMPMS8E-6#TRPBF resistor network meets stringent quality standards for reliability and performance. This component is thoroughly tested and guaranteed to perform to specifications, providing engineers with confidence in their designs.

Whether you are designing precision instrumentation or seeking to enhance the accuracy of your analog circuitry, the LT5400BMPMS8E-6#TRPBF from Linear Technology is a robust solution that offers unmatched precision and stability in a compact form factor.

You May Also Be Interested in

Bourns Inc.
RES ARRAY 4 RES 390 OHM 1206
Need more? Email Us
Vishay
RES ARRAY 9 RES 1K OHM 10SIP
Need more? Email Us
Vishay
RES NETWORK 2 RES 1K OHM 1610
Need more? Email Us
CTS Resistor Products
RES ARRAY 8 RES 22 OHM 2506
Need more? Email Us
Panasonic
RES ARRAY 4 RES 3 OHM 0804
Need more? Email Us
Panasonic
RES ARRAY 4 RES 470 OHM 0502
Need more? Email Us
Bourns Inc.
RES ARRAY 3 RES 6.8K OHM 6SIP
Need more? Email Us
Vishay
MPMA 1K 5K 0.1%ABS 0.05%RATIO T5
Need more? Email Us
Vishay
RES NTWRK 2 RES MULT OHM RADIAL
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9050 $55.3350
16+ $6.4861 $103.7776
24+ $6.2834 $150.8016
33+ $6.0808 $200.6664
43+ $5.8781 $252.7583
57+ $5.2700 $300.3900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,350 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess