Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206867-LT5525EUF
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT5525EUF CAD Model

Description

The LT5525EUF is a high-performance, active RF mixer from Linear Technology, a company renowned for its precision engineering and innovative designs in the field of analog integrated circuits. This device is specifically crafted to cater to the demanding requirements of modern radio frequency and microwave communication systems.

Key Features

  • Frequency Range: The LT5525EUF offers a broad frequency range, making it suitable for various applications. It supports an RF and LO frequency from 400MHz to 3.7GHz and an IF frequency from 40MHz to 1.5GHz.
  • High Linearity: It delivers excellent linearity with a high input IP3 (third-order intercept point) of 24.1dBm at 900MHz, ensuring low distortion in complex signal environments.
  • Low Power Consumption: The device operates with a single 3.3V supply, drawing a low supply current of 100mA, which is beneficial for power-sensitive applications.
  • Integrated LO Buffer: The LT5525EUF includes an integrated LO buffer amplifier, which reduces the need for external components and simplifies the design process.
  • High Conversion Gain: It offers a conversion gain of 2.7dB, providing a strong signal without the need for additional amplification stages.
  • Surface Mount Package: Housed in a compact 16-lead QFN package, it is designed for easy integration into space-constrained designs.

Applications

The versatile nature of the LT5525EUF makes it an ideal choice for a wide array of applications, including:

  • Wireless Infrastructure (GSM, CDMA2000, W-CDMA, TD-SCDMA, LTE)
  • Broadband Wireless Access (WiMAX, LTE)
  • Point-to-Point Microwave Backhaul
  • Test Equipment and Sensors
  • Software-Defined Radios (SDR)

With its robust design and high performance, the LT5525EUF from Linear Technology stands out as a superior choice for designers looking to enhance the performance and efficiency of their RF and microwave communication systems. Its ease of use and integration capabilities make it a go-to component for both rapid prototyping and mass production.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention