Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 7.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 13.5nC @ 10V
Max Input Capacitance 400pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 85W (Tc)
Maximum Rds On at Id,Vgs 600 mOhm @ 3A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1021327-STB10N60M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB10N60M2 CAD Model

Description

The STB10N60M2 is a state-of-the-art N-channel 600 V MDmesh™ M2 Power MOSFET designed and manufactured by STMicroelectronics. This power MOSFET is part of ST's MDmesh™ series, which is well-known for its excellent energy efficiency and performance in high-voltage applications. The STB10N60M2 is optimized for a wide range of applications, including switch-mode power supplies (SMPS), lighting, welding, and other high-performance power conversion systems.

Key Features

  • High Voltage Capability: With a breakdown voltage of 600 V, the STB10N60M2 is suitable for high-voltage applications, ensuring reliable operation even under stressful conditions.
  • Low On-Resistance (R<sub>DS(on)): The device features an extremely low on-resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The fast switching characteristics of this MOSFET make it an ideal choice for high-frequency power circuits, contributing to better performance and reduced electromagnetic interference (EMI).
  • Improved dv/dt Capability: The STB10N60M2 is designed to handle high dv/dt rates, providing stable operation in fast-switching environments.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability and durability in applications where the MOSFET is subjected to high-energy pulses.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency converters
  • Welding equipment
  • Power factor correction circuits

The STB10N60M2 is encapsulated in a D²PAK package, which offers a compact footprint while allowing for effective heat dissipation. This makes the MOSFET suitable for space-constrained applications while maintaining thermal performance. With its combination of high efficiency, reliability, and robustness, the STB10N60M2 from STMicroelectronics is an excellent choice for designers looking to optimize their power electronic systems.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
2SJ636
Need more? Email Us
ECAD model for 2SJ636
Vishay
N-Channel 30-V (D-S) MOSFET
Lowest to $2.3881
ECAD model for SI4166DY
Hitachi, Ltd
Silicon N-Channel MOS FET
Lowest to $9.6606
ECAD model for 2SK1154
NXP / Nexperia
N-channel 100 V 16 mΩ standard level MOSFET in LFPAK
Lowest to $10.5429
ECAD model for PSMN016-100YS
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
UTC
7.4A, 650V N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 7N65L
International Rectifier
HEXFET Power MOSFET
Need more? Email Us
ECAD model for IRLU8203
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6232 $64.9280
100+ $1.3319 $133.1900
155+ $1.2905 $200.0275
210+ $1.2488 $262.2480
270+ $1.2071 $325.9170
360+ $1.0823 $389.6280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,000 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention