EN
  • EN
  • DE

LT5581IDDB#PBF

Part No LT5581IDDB#PBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828545-LT5581IDDB#PBF
Ultra Librarian 3D Model Ultra Librarian LT5581IDDB#PBF CAD Model

Description

The LT5581IDDB#PBF from Linear Technology is a high-precision RF power detector designed for applications requiring accurate measurement of signal power levels. It is capable of detecting signals from -34dBm to 6dBm with a frequency range from 10MHz to 6GHz, making it suitable for a wide range of RF and microwave applications.

Key Features

  • Frequency Range: The device operates over a broad frequency spectrum from 10MHz to 6GHz, accommodating various wireless standards including LTE, GSM, CDMA, WCDMA, WiMAX, WiFi, and more.
  • Dynamic Range: With a dynamic range of 40dB, the LT5581IDDB#PBF offers precise power measurement across a wide range of signal strengths.
  • Temperature Stability: The power detector maintains consistent performance across temperature variations, ensuring reliable operation in different environments.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered devices and systems where power efficiency is critical.
  • Small Package: Housed in a compact 8-lead DFN package, the LT5581IDDB#PBF saves board space and is suitable for space-constrained applications.
  • Linear-in-dB Output: The device provides a linear-in-dB output voltage that is directly proportional to the logarithm of the input signal power, simplifying the design of RF power measurement and control systems.

Applications

The LT5581IDDB#PBF is versatile and can be used in a variety of applications, including:

  • Power monitoring and control in RF transceivers
  • RF power amplifier linearization
  • Received signal strength indication (RSSI) in wireless systems
  • Logarithmic amplification for signal processing
  • Precision RF power measurement in test and measurement equipment

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT5581IDDB#PBF is built to meet high standards of performance and reliability. The product is RoHS compliant, ensuring that it meets current environmental standards regarding hazardous substances.

You May Also Be Interested in

Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3889 $51.1112
20+ $5.2422 $104.8440
30+ $5.0783 $152.3490
41+ $4.9145 $201.4945
53+ $4.7507 $251.7871
71+ $4.2593 $302.4103
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess