EN
  • EN
  • DE

LT580KH

Part No LT580KH
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description Precision References | IC PREC REFERENCE 2.5V TO-52
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Bulk
Status Obsolete
Mounting Style Through Hole
Manufacturer Package TO-206AC, TO-52-3 Metal Can
Family Part Number LT580
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1206882-LT580KH
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT580KH CAD Model

Description

The LT580KH from Linear Technology is a high-precision voltage reference that has been engineered to provide a stable and reliable reference voltage for high-performance analog circuits. This component is a crucial building block in applications where voltage accuracy is paramount, such as in data converters, precision amplifiers, and measurement devices.

Key Features

  • Stable Reference Voltage: The LT580KH offers a stable output voltage with a low temperature coefficient, ensuring minimal drift over a wide range of temperatures.
  • Low Noise: It boasts an exceptionally low noise performance, making it suitable for sensitive applications where noise can significantly affect accuracy and performance.
  • High Precision: With its high precision output, the LT580KH ensures that the reference voltage is accurate, which is critical for the performance of the overall system.
  • Long-Term Stability: The device also offers excellent long-term stability, a feature that reduces the need for recalibration and enhances the reliability of the end product.

Applications

The LT580KH is versatile and can be used in a variety of applications, including:

  • High-resolution analog-to-digital converters (ADCs)
  • Digital-to-analog converters (DACs)
  • Precision instrumentation
  • Industrial control systems
  • Medical equipment

Technical Specifications

The LT580KH features several technical specifications that make it an industry-leading voltage reference:

  • Output Voltage Options: Available in a range of precise voltage options to meet specific application requirements.
  • Package Types: Offered in a variety of package types designed to fit different mounting and space constraints.
  • Wide Operating Temperature Range: Capable of operating over a broad temperature spectrum, ensuring performance in diverse environments.

For engineers and designers looking for a reliable and precise voltage reference, the LT580KH from Linear Technology is an excellent choice. Its combination of stability, precision, and low noise makes it an essential component for high-accuracy analog circuitry.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Diodes Incorporated
IC REG SHUNT
Lowest to $3.2617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess