EN
  • EN
  • DE

LT6001CMS8

Part No LT6001CMS8
Manufacturer Linear Technology
Description Single, Dual and Quad, 1.8V, 13uA Precision Rail-to-Rail Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206890-LT6001CMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6001CMS8 CAD Model

Description

Linear Technology's LT6001CMS8: Precision Operational Amplifier

The LT6001CMS8 is a high-performance, precision operational amplifier from Linear Technology, designed to address a wide range of applications requiring accuracy and stability over temperature and time. This op-amp is particularly well-suited for industrial, automotive, and instrumentation applications where low voltage operation and low input bias currents are essential.

Key Features:

  • Low Offset Voltage: The LT6001CMS8 boasts an ultra-low input offset voltage, which enhances the precision of analog circuits without the need for external calibration or trimming.
  • Low Power Consumption: With its low quiescent current, this op-amp is ideal for battery-powered and portable devices, ensuring extended operation time without compromising performance.
  • Wide Supply Voltage Range: The device can operate from a supply voltage range of 1.8V to 36V, or ±0.9V to ±18V for split supplies, providing flexibility in various power environments.
  • CMOS Technology: Built using advanced CMOS technology, the LT6001CMS8 offers high input impedance, low input bias currents, and robust electrostatic discharge (ESD) protection.
  • Temperature Range: The operational amplifier is specified for operation from -40°C to 125°C, making it reliable in extreme environmental conditions.

Applications:

  • Sensor Signal Conditioning
  • Precision Current Sensing
  • Data Acquisition Systems
  • Battery-Powered Instrumentation
  • Portable Medical Devices

The LT6001CMS8 comes in an 8-lead MSOP package, offering a compact solution that is suitable for space-constrained applications. Its precision characteristics and robust design ensure reliable performance for critical applications that demand high accuracy over time and under varying environmental conditions.

Linear Technology's commitment to quality and performance is evident in the LT6001CMS8, making it a trusted choice for engineers and designers looking for a dependable precision operational amplifier.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2566 $62.5660
23+ $5.1340 $118.0820
35+ $4.9734 $174.0690
48+ $4.8129 $231.0192
63+ $4.6523 $293.0949
84+ $4.1719 $350.4396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 929 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess