EN
  • EN
  • DE

LT6004CDD

Part No LT6004CDD
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206895-LT6004CDD
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6004CDD CAD Model

Description

The LT6004CDD from Linear Technology is a high-performance, dual precision operational amplifier designed for applications that require low power consumption without compromising on accuracy and stability. This operational amplifier is part of Linear Technology's range of ultra-low power components, making it an ideal choice for battery-powered devices, portable instrumentation, and remote sensing applications.

Key Features:

  • Low Power Operation: The LT6004CDD operates with a supply current of just 13µA per amplifier, which is extremely low and helps to extend battery life in portable applications.
  • Wide Supply Voltage Range: This op-amp can function with a supply voltage range from 1.6V to 16V, offering great flexibility for different power supply designs.
  • Offset Voltage: It features a low input offset voltage of 500µV max, which enhances the accuracy of the device in precision applications.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5kHz, the LT6004CDD is capable of handling a wide range of frequencies, making it suitable for various signal processing tasks.
  • CMRR and PSRR: Excellent Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) minimize the effects of common-mode and power supply noise, respectively.

Applications:

  • Portable Medical Devices
  • Battery-Powered Instruments
  • Remote Sensors
  • Low Power Data Acquisition Systems
  • Energy Harvesting Systems

The LT6004CDD is housed in a compact 8-lead DFN package, which is ideal for space-constrained applications. Its extended temperature range ensures reliable performance in diverse environments. For designers looking for a dual op-amp that provides precision without the power penalty, the LT6004CDD from Linear Technology is an excellent choice.

With its combination of low power consumption, high precision, and stability, the LT6004CDD is engineered to meet the stringent requirements of modern electronic devices where efficiency and longevity are paramount.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4320 $51.4800
36+ $2.8160 $101.3760
55+ $2.7280 $150.0400
76+ $2.6400 $200.6400
98+ $2.5520 $250.0960
132+ $2.2880 $302.0160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess