EN
  • EN
  • DE

LT6005CDHC

Part No LT6005CDHC
Manufacturer Linear Technology
Description 1.6V, 1μA Precision Rail-to-Rail Input and Output Op Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206902-LT6005CDHC
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6005CDHC CAD Model

Description

The LT6005CDHC is a cutting-edge operational amplifier produced by Linear Technology, a brand well-known for its high-performance analog integrated circuits. This particular product is designed to offer precision and stability, making it an ideal choice for a wide range of applications such as test equipment, sensors, and industrial controls.

Key Features

  • Low Offset Voltage: The LT6005CDHC boasts an ultra-low input offset voltage, which enhances the accuracy of the amplifier and is critical for precision applications.
  • Low Noise: With its low noise performance, the LT6005CDHC ensures a clean signal amplification, minimizing the impact of unwanted noise in sensitive electronic applications.
  • High Gain Bandwidth Product: This operational amplifier features a high gain bandwidth product, enabling it to handle a wide range of frequencies without sacrificing performance.
  • Single Supply Operation: The device is capable of operating from a single supply, simplifying power supply design and reducing system complexity.
  • Extended Temperature Range: The LT6005CDHC is designed to operate over an extended temperature range, making it suitable for harsh environments and demanding industrial applications.

Applications

The versatility of the LT6005CDHC allows it to be integrated into various electronic systems, including:

  • Instrumentation
  • Automotive Control Systems
  • Data Acquisition Systems
  • Medical Devices
  • Portable Electronics

Reliability and Quality

Linear Technology is committed to delivering products of the highest quality. The LT6005CDHC operational amplifier is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the stringent standards expected by industry professionals. With its robust design and superior performance, the LT6005CDHC is a reliable choice for engineers looking to enhance the precision and efficiency of their electronic designs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.3806 $72.7612
4+ $29.8507 $119.4028
6+ $28.9179 $173.5074
8+ $27.9850 $223.8800
10+ $27.0522 $270.5220
13+ $24.2537 $315.2981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 219 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess