EN
  • EN
  • DE

LT6010CDD#PBF

Part No LT6010CDD#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 350KHZ RRO 8DFN / Op Amp Single Low Noise Amplifier R-R O/P ±18V/36V Automotive 8-Pin DFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type General
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.11 V/μs
GBP - Gain Bandwidth Product 350kHz
Current - Input Bias 4nA
Voltage - Input Offset 30μV
Operating Supply Current 260μA
Output Current per Channel 20mA
Dual Supply Voltage (±) 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 781501-LT6010CDD#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT6010
Introduction Date November 25, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6010CDD#PBF CAD Model

Description

The LT6010CDD#PBF is a high-performance operational amplifier from Linear Technology, designed to cater to applications requiring low noise and precision. This op-amp boasts a combination of low voltage noise, low offset voltage, low offset drift, and high gain accuracy, making it an ideal choice for high-end signal conditioning and instrumentation tasks.

Key Features

  • Low Noise: With a low voltage noise density of just 7.5nV/√Hz at 1kHz, the LT6010 ensures a clean and precise signal amplification, minimizing the impact of inherent electronic noise on measurement accuracy.
  • High Precision: It features a low offset voltage of 50µV and an offset drift of just 0.5µV/°C, ensuring stable and accurate operation over a wide temperature range.
  • Wide Supply Range: The device can operate from a supply range of 2.7V to 36V, or ±1.35V to ±18V, accommodating various application requirements from battery-powered devices to industrial equipment.
  • High Gain Bandwidth Product: With a gain bandwidth product of 2.2MHz, the LT6010 is capable of handling a broad spectrum of frequencies without significant gain reduction.
  • Low Input Bias Current: The input bias current is typically 250nA, which is beneficial for high impedance source applications.
  • CMRR and PSRR: Common Mode Rejection Ratio (CMRR) and Power Supply Rejection Ratio (PSRR) are both excellent, rated at 120dB, indicating the op-amp's ability to reject common-mode and supply voltage noise.

Applications

The LT6010CDD#PBF is versatile and can be used in a variety of applications where precision and low noise are critical. These include:

  • Medical instrumentation
  • Test and measurement systems
  • Thermocouple amplifiers
  • Data acquisition systems
  • Professional audio equipment
  • Industrial process controls

Package and Availability

The LT6010CDD#PBF is available in a 10-lead DFN package, providing a compact footprint for space-constrained applications. It is RoHS compliant and is designed for commercial and industrial temperature ranges, ensuring reliability and performance in diverse environments.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess