Products specifications

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Reset
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 4
Max Frequency 16MHz
Max Propagation Delay @ V, Max CL 180ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 20μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 16-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1028227-CD4076BMT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CD4076BMT CAD Model

Description

Introducing the CD4076BMT from Texas Instruments

The CD4076BMT is a high-performance CMOS 4-bit D-type register from the renowned semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to meet the demanding requirements of a wide range of electronic applications, providing a reliable and efficient solution for data storage and transfer operations.

Key Features

  • 4-Bit D-type Register: The CD4076BMT offers four D-type flip-flops that allow for the temporary storage of binary data, making it an essential component for sequential logic operations.
  • Edge-Triggered: This device is edge-triggered, capturing data on the rising edge of the clock signal, ensuring precise timing and synchronization within digital circuits.
  • Wide Operating Voltage: It operates over a broad voltage range from 3V to 15V, providing versatility in various power environments and compatibility with both TTL and CMOS logic levels.
  • Direct Clear Function: A direct clear input is available, which allows for the immediate clearing of the stored data, thereby enhancing the control over data manipulation.

Applications

The CD4076BMT is suitable for numerous applications, including:

  • Data storage and retrieval systems
  • Shift registers and counters
  • Buffer registers in digital systems
  • Control registers and data manipulation in microprocessor-based systems

Quality and Reliability

As with all Texas Instruments products, the CD4076BMT is manufactured to the highest quality standards. It undergoes rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. This attention to quality guarantees that the CD4076BMT will perform reliably in the most challenging conditions.

Package and Availability

The CD4076BMT comes in a surface-mount package, specifically in an SOIC-16 (Small Outline Integrated Circuit) form factor, which is well-suited for compact PCB designs. Texas Instruments ensures availability and support for their products, providing comprehensive technical documentation and customer service.

For designers and engineers seeking a dependable 4-bit register, the CD4076BMT from Texas Instruments represents a blend of performance, versatility, and reliability. Whether it's for prototyping or mass production, this component is an excellent choice for your digital logic needs.

You May Also Be Interested in

ON Semiconductor
Quad Parallel Register with Enable | IC FF D-TYPE SNGL 4BIT 16SOIC
Need more? Email Us
ECAD model for 74F379SC
Nexperia USA Inc.
IC D-TYPE POS TRG SNGL SC88
Lowest to $0.1034
ECAD model for 74LVC1G175GW,125
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
ECAD model for 74F821SC
NXP / Nexperia
Lowest to $0.6781
ECAD model for 74ALVT16374DGG,518
Toshiba Semiconductor and Storage
IC FF D-TYPE SGL 6-BIT 16-TSSOPB
Lowest to $0.2869
ECAD model for 74VHC174FT
ON Semiconductor
Octal D Flip-Flop with 3-State Outputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
ECAD model for MC74ACT574DW
Nexperia USA Inc.
IC FF D-TYPE DUAL 1BIT 14TSSOP / Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-TSSOP (0.173", 4.40mm Width)
Lowest to $0.4799
ECAD model for 74HCT74PW-Q100,118
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ECAD model for DM74ALS74AN
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Need more? Email Us
ECAD model for MC10EP35D

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention