The LT6100 from Linear Technology is a high-quality current sense amplifier that offers a perfect blend of precision, versatility, and durability. This device is designed to accurately monitor the current flow in various applications, making it an ideal choice for power management systems, battery chargers, and overcurrent protection circuits.
Key Features
- High Accuracy: With its precision current sensing capabilities, the LT6100 delivers outstanding accuracy, ensuring reliable performance in critical applications.
- Wide Input Common Mode Range: The device can operate over a wide input common-mode range from -0.3V to 44V, catering to systems with varying supply voltages.
- Low Offset Voltage: A low input offset voltage minimizes error in current measurement, enhancing the overall precision of the system.
- Quiescent Current: It features a low quiescent current, making it suitable for power-sensitive applications.
- Versatile Gain Selection: The LT6100 allows for a flexible selection of gain settings, accommodating different sensing requirements.
Applications
The LT6100 is versatile enough to be used in a variety of applications, including:
- Automotive battery monitoring
- Power management in portable devices
- Overcurrent and short-circuit protection
- Industrial control systems
- Telecommunications infrastructure
Technical Specifications
Parameter
Value
Common Mode Voltage Range
-0.3V to 44V
Offset Voltage
250 µV (max)
Gain Options
12.5, 25, 50, 100 (V/V)
Quiescent Current
170 µA
Operating Temperature Range
-40°C to 85°C
With its robust design and high-performance features, the LT6100 is a reliable solution for precise current sensing across a multitude of applications. Its operational stability and accuracy make it a go-to component for engineers looking to enhance system safety and efficiency.