EN
  • EN
  • DE

STEVAL-IFD001V2

Part No STEVAL-IFD001V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s)
Other Names 497-5860
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283923-STEVAL-IFD001V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFD001V2 CAD Model

Description

STEVAL-IFD001V2 - STMicroelectronics USB Interface Evaluation Board

The STEVAL-IFD001V2 is a highly versatile evaluation board from STMicroelectronics, designed to showcase the capabilities of the STUSB1600A USB Power Delivery (PD) controller. This innovative product caters to developers and engineers looking to explore the features and performance of USB PD technology in their applications.

At the heart of the STEVAL-IFD001V2 is the STUSB1600A, a cutting-edge IC that supports the USB Type-C cable and connector specification. With the ability to handle USB PD negotiation over a Type-C connection, this controller is crucial for developing modern USB interfaces that can deliver up to 100W of power (20V, 5A).

The evaluation board comes equipped with a variety of features that make it an essential tool for testing and development. It includes a USB Type-C receptacle, enabling direct connection to devices with Type-C ports. Additionally, the board provides an array of test points and jumpers, which offer flexibility and ease of access when measuring signals and configuring different operational modes.

The STEVAL-IFD001V2 also integrates protection features that are vital for safeguarding the IC and connected devices. These include overvoltage and overcurrent protection, ensuring that the evaluation setup remains secure even under fault conditions. Moreover, the board supports both source and sink power roles, making it suitable for a wide range of USB PD applications, from power adapters and chargers to more complex devices requiring power negotiation capabilities.

For developers seeking to streamline their design process, the STEVAL-IFD001V2 comes with comprehensive documentation and software resources. These materials facilitate a deeper understanding of the board's functionality and help accelerate the development of USB PD projects.

Overall, the STEVAL-IFD001V2 from STMicroelectronics is an exceptional evaluation platform that offers a rich set of features for anyone working with USB Type-C and Power Delivery technologies. It stands as an invaluable asset for both prototyping and educational purposes, driving innovation in the realm of USB connectivity.

You May Also Be Interested in

Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Silicon Labs
DEV KIT F220/221/226/230/231/236 / C8051F220/C8051F221/C8051F226/C8051F230/C8051F231/C8051F236 Microcontroller Development Kit 2MHz CPU Win 98 SE
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Maxim Integrated
KIT IC EVALUATION MPU/RTC / soft microcontroller module Board
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess