EN
  • EN
  • DE

EKK-LM3S6965

Part No EKK-LM3S6965
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LM3S6965 EVAL BRD / LM3S6965 Stellaris? ARM? Cortex?-M3 MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Stellaris®
Package Bulk
Product Status Obsolete
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part LM3S6965
Mounting Type Fixed
Contents Board(s), Cable(s), OLED
Board Type Evaluation Platform
Base Product Number LM3S
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.41.0150
Win Source Part Number 917968-EKK-LM3S6965
Ultra Librarian 3D Model Ultra Librarian EKK-LM3S6965 CAD Model

Description

The EKK-LM3S6965 is a feature-rich microcontroller unit (MCU) from Texas Instruments, designed for embedded applications requiring a high level of integration and low power consumption. This MCU is based on the ARM Cortex-M3 processor and is an ideal choice for industrial control, medical systems, automotive, and networking applications.

Key Features

  • Core: ARM Cortex-M3 processor running at up to 50 MHz, providing a balance of efficiency and performance.
  • Memory: Equipped with 256KB of flash memory and 64KB of SRAM, suitable for complex applications and software stacks.
  • Communication Interfaces: Comes with a variety of communication peripherals including Ethernet MAC+PHY, CAN, SPI, I2C, UARTs, and SSI, offering excellent connectivity options.
  • Timers and PWM: Features multiple 32-bit timers, a watchdog timer, and PWM outputs for precise timing and control operations.
  • Analog to Digital Converter (ADC): Contains a 10-bit ADC with 8 channels, enabling the MCU to interface with analog sensors and devices.
  • Power Management: Supports multiple power-saving modes including sleep and deep sleep, which help to minimize power consumption during idle periods.
  • Development Support: Backed by Texas Instruments' comprehensive development ecosystem, including the StellarisWare software and extensive documentation.
  • Package: Available in a compact 100-pin LQFP package that facilitates dense PCB layouts.

Applications

The EKK-LM3S6965 MCU is versatile and can be used in a wide range of applications, such as:

  • Industrial automation and control systems
  • Medical devices and healthcare systems
  • Automotive electronics and infotainment
  • Network routers, switches, and gateways
  • Smart energy solutions

Conclusion

Overall, the EKK-LM3S6965 from Texas Instruments is a powerful MCU that combines performance, connectivity, and power efficiency to meet the demands of modern embedded systems. Its robust feature set and development support make it a go-to choice for engineers and developers working on the cutting edge of technology.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $108.7661 $108.7661
2+ $105.2575 $210.5150
3+ $101.7489 $305.2467
4+ $91.2232 $364.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess