EN
  • EN
  • DE

LT6200CS6-5

Part No LT6200CS6-5
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206927-LT6200CS6-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200CS6-5 CAD Model

Description

The LT6200CS6-5 is a cutting-edge operational amplifier (op-amp) designed by Linear Technology, a brand well-known for its high-performance analog ICs. This op-amp is part of the LT6200 series, which is renowned for its high-speed signal processing capabilities, making it an ideal choice for a wide range of applications, including telecommunications, test equipment, and imaging systems.

Key Features:

  • High Gain Bandwidth Product: The LT6200CS6-5 boasts a high gain bandwidth product of 165MHz, which ensures excellent performance for high-frequency applications.
  • Fast Slew Rate: With a slew rate of 50V/µs, this op-amp is capable of handling rapid changes in input signals, ensuring minimal distortion and high accuracy in signal amplification.
  • Low Noise: The device exhibits a low input-referred noise of 3.9nV/√Hz at 1kHz, which is critical for precision applications where signal integrity is paramount.
  • Low Distortion: It provides low harmonic distortion, which is essential for high-fidelity audio applications and other sensitive signal processing tasks.
  • Single Supply Operation: The LT6200CS6-5 can operate from a single 2.5V to 5.25V supply, making it versatile for various circuit designs.
  • Rail-to-Rail Output: This op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.

Applications:

  • Active filters
  • ADC/DAC buffers
  • Video and CATV amplifiers
  • Fast amplifiers
  • Test equipment

Physical Characteristics:

The LT6200CS6-5 is available in a compact SOT-23 package, which is suitable for space-constrained applications. Its small footprint and low power consumption make it an excellent choice for portable and battery-powered devices.

Conclusion:

In summary, the LT6200CS6-5 from Linear Technology is a high-speed, low-noise operational amplifier that delivers exceptional performance for a variety of demanding applications. Its combination of speed, precision, and versatility makes it a valuable component for engineers looking to enhance their signal processing capabilities.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess