EN
  • EN
  • DE

STM8AF6268TD

Part No STM8AF6268TD
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708697-STM8AF6268TD
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF6268TD CAD Model

Description

The STM8AF6268TD microcontroller is a robust and versatile integrated circuit designed by STMicroelectronics, tailored for the demanding requirements of automotive and industrial applications. This high-performance 8-bit MCU is built on an advanced STM8A core, with a maximum operating frequency of 16 MHz, providing the perfect blend of speed and efficiency for a wide range of tasks.

Key Features

  • Core: STM8 8-bit core running at up to 16 MHz.
  • Memory: 32 Kbytes of Flash memory with read-while-write (RWW) capability, ensuring ample space for complex applications and the ability to update firmware on-the-fly.
  • RAM: 2 Kbytes of RAM to handle data-intensive operations.
  • EEPROM: 1 Kbyte of true data EEPROM with up to 300,000 write/erase cycles and 40 years of data retention, providing reliable non-volatile storage.
  • Robust I/Os: Up to 38 I/O pins, all 5 V tolerant, allowing for flexible interfacing with a variety of peripherals and sensors.
  • Advanced Timer: Advanced control timer for complex PWM generation and timing operations, essential for motor control and other precision tasks.
  • Communication Interfaces: Integrated UART, SPI, and I2C interfaces for full-duplex communication with external devices.
  • Operating Voltage: Wide operating voltage range from 2.95 V to 5.5 V, ensuring compatibility with both automotive and industrial power standards.
  • Temperature Range: Extended temperature range from -40°C to 85°C or 125°C (depending on the version), capable of withstanding harsh environmental conditions.
  • Package: Available in a 48-pin LQFP package that is both space-efficient and easy to integrate into compact designs.

Applications

The STM8AF6268TD is engineered to excel in a variety of applications where reliability and performance are paramount. It is particularly suited for automotive applications, including body control modules, sensors, and dashboards. In the industrial sector, it is ideal for factory automation, process control, and other applications requiring a robust and dependable microcontroller solution.

With its comprehensive feature set and adherence to stringent quality standards, the STM8AF6268TD from STMicroelectronics represents a premier choice for designers seeking an 8-bit microcontroller that delivers consistent performance and longevity in the most challenging environments.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1508
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3234
STMicroelectronics
IC MCU 8BIT 64KB FLASH 32QFPN
Lowest to $16.8790
STMicroelectronics
IC MCU 8BIT 16KB FLASH 32LQFP
Lowest to $2.9365
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $9.2481
STMicroelectronics
Lowest to $0.9454
STMicroelectronics
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1853 $65.5590
65+ $1.7937 $116.5905
100+ $1.7371 $173.7100
140+ $1.6817 $235.4380
180+ $1.6251 $292.5180
240+ $1.4576 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,736 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess