EN
  • EN
  • DE

LT6200CS8-5

Part No LT6200CS8-5
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206929-LT6200CS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6200CS8-5 CAD Model

Description

Linear Technology LT6200CS8-5 High-Speed Operational Amplifier

The LT6200CS8-5 is a cutting-edge, high-speed operational amplifier (op-amp) from Linear Technology, designed to offer a blend of speed, precision, and low noise performance. This op-amp is well-suited for a wide range of applications, including telecommunications, test equipment, and imaging systems, where a fast settling time and high dynamic range are critical.

With its single supply voltage ranging from 2.5V to 12.6V and dual supply voltages from ±1.25V to ±6.3V, the LT6200CS8-5 provides flexibility for various circuit configurations. Its low supply current of 6.6mA per amplifier makes it an excellent choice for power-sensitive applications.

The LT6200CS8-5 boasts a high slew rate of 720V/µs and a wide bandwidth of 165MHz, enabling it to handle high-speed signals with ease. It also features a low input offset voltage of 1.5mV max and low input bias current of 10nA, ensuring accurate signal amplification with minimal distortion.

Designed in an 8-lead SOIC package, the LT6200CS8-5 is compact and easy to integrate into space-constrained designs. It also offers over-the-temperature stability, making it reliable in various environmental conditions. Its output can swing within 1.2V of each supply rail, providing a wide dynamic range that is especially beneficial in single-supply operations.

Furthermore, the LT6200CS8-5 is capable of driving capacitive loads up to 500pF, which is often required in digital-to-analog conversion applications and buffer circuits. Its fast settling time and low distortion make it an excellent choice for driving analog-to-digital converters (ADCs) where high-speed and precision are necessary.

In summary, the LT6200CS8-5 from Linear Technology is a versatile, high-speed operational amplifier that combines speed, precision, and low power consumption. Its robust feature set ensures that it can meet the stringent requirements of modern electronic systems, making it a valuable component for designers looking to optimize their high-performance circuit designs.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,010 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess