EN
  • EN
  • DE

LT6200IS8-5

Part No LT6200IS8-5
Manufacturer Linear Technology
Description 165MHz, Rail-to-Rail Input and Output, 0.95nV/√Hz Low Noise, Op Amp Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206934-LT6200IS8-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6200IS8-5 CAD Model

Description

Linear Technology's LT6200IS8-5 High-Speed Operational Amplifier

The LT6200IS8-5 is a cutting-edge operational amplifier from Linear Technology, designed for applications that demand high-speed performance and low noise operation. This op-amp is part of the LT6200 series, which is renowned for its exceptional bandwidth, slew rate, and power efficiency. The LT6200IS8-5 is particularly suitable for high-frequency signal conditioning, A/D converter drivers, and fast amplifiers in data acquisition systems, making it a versatile choice for a wide range of electronic applications.

Key Features

  • High Gain Bandwidth: The LT6200IS8-5 boasts a high gain bandwidth product of 165MHz, which ensures wide frequency response for high-speed signal processing.
  • Fast Slew Rate: With an impressive slew rate of 50V/µs, this op-amp can handle rapid changes in input signals, making it ideal for time-sensitive applications.
  • Low Noise Performance: The device maintains a low input-referred noise density of just 2.6nV/√Hz, minimizing the impact of noise on signal integrity.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.5V to 12.6V, providing flexibility in various circuit designs.
  • Dual Supply Capability: The op-amp can also be configured for dual supplies from ±1.25V to ±6.3V, accommodating a broader range of applications.
  • Output Current: Capable of delivering up to 25mA of output current, the LT6200IS8-5 can drive a variety of loads efficiently.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, ensuring long-term reliability and performance.

Applications

  • Video and Cable Drivers
  • Communications Systems
  • Active Filters
  • Test Equipment
  • High-Speed Data Acquisition

The LT6200IS8-5 is packaged in an 8-lead SOIC, providing a compact footprint for space-constrained applications. Its robust design and high-speed characteristics make it an excellent choice for engineers and designers looking to improve the performance and efficiency of their electronic systems. Whether you're working on a professional-grade audio system, a high-speed data interface, or a precision measurement device, the LT6200IS8-5 from Linear Technology is sure to exceed your expectations with its superior performance and reliability.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess