EN
  • EN
  • DE

LT6201CDD#TRPBF

Part No LT6201CDD#TRPBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER 165MHZ RRO 8DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Buffer
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 50 V/μs
Gain Bandwidth Product (GBP) 165MHz
Current - Input Bias 23μA
Voltage - Input Offset 1.8mV
Operating Supply Current 20mA
Channel Output Current 90mA
Supply Voltage - Operating 2.5 V to 12.6 V, ±1.25 V to 6.3 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-DFN (3x3)
Win Source Part Number 117836-LT6201CDD#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT6201CDD#TRPBF CAD Model

Description

LT6201CDD#TRPBF - High-Speed, Low-Noise, Rail-to-Rail Output Operational Amplifiers

The LT6201CDD#TRPBF is a precision operational amplifier from Linear Technology that delivers high-speed performance with low noise characteristics, making it an ideal choice for a wide range of applications. This dual operational amplifier is designed to operate with a single supply voltage ranging from 2.5V to 12.6V or dual supplies of ±1.25V to ±6.3V, providing designers with flexibility in various circuit configurations.

Featuring a high slew rate of 720V/µs and a bandwidth of 165MHz, the LT6201CDD#TRPBF is capable of handling fast signal processing tasks with ease. This op-amp is designed to drive capacitive loads up to 500pF, which is beneficial for applications that require driving ADCs or other capacitive inputs directly.

One of the key advantages of the LT6201CDD#TRPBF is its low input noise density of only 5.8nV/√Hz at 1kHz, which makes it suitable for sensitive applications such as medical instrumentation, audio equipment, and communication systems. Additionally, with its rail-to-rail output, the amplifier can swing close to the supply rails, maximizing the dynamic range in applications where supply voltage is limited.

The LT6201CDD#TRPBF also features a low input offset voltage of 350µV and low input bias current of 500nA, ensuring accuracy and stability in precision applications. Its high output current of 70mA allows the op-amp to drive a wide range of loads, from high-impedance sensors to low-impedance headphones.

Offered in a compact 10-lead DFN package, the LT6201CDD#TRPBF is designed for space-constrained applications without compromising performance. Its operating temperature range from -40°C to 85°C ensures reliable operation in diverse environments. The device is also RoHS compliant, adhering to environmental standards for electronic components.

Whether you're designing a high-speed data acquisition system, a high-fidelity audio amplifier, or a sensitive instrumentation circuit, the LT6201CDD#TRPBF from Linear Technology provides the performance and features needed to achieve superior results.

You May Also Be Interested in

ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5496 $50.1984
10+ $10.2972 $102.9720
16+ $9.9754 $159.6064
21+ $9.6536 $202.7256
27+ $9.3318 $251.9586
36+ $8.3664 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,254 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess