EN
  • EN
  • DE

LT6230CS6

Part No LT6230CS6
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206964-LT6230CS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6230CS6 CAD Model

Description

Product Overview: LT6230CS6

The LT6230CS6 is a high-speed, low-noise operational amplifier from Linear Technology, designed to deliver exceptional performance for a wide range of applications. This op-amp features a unique combination of speed, precision, and low power consumption, making it an ideal choice for high-performance filter circuits, ADC drivers, and other fast signal processing tasks.

Key Features:

  • High Gain Bandwidth: With a gain bandwidth product of 215MHz, the LT6230CS6 provides fast settling times and high-fidelity signal amplification, suitable for high-speed data acquisition systems and communication infrastructure.
  • Low Noise Performance: The op-amp boasts an ultra-low input noise voltage of 1.9nV/√Hz at 1kHz, minimizing the impact of noise in sensitive applications such as medical instrumentation and audio processing.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6230CS6 maintains a low power profile with a supply current of just 3.4mA, making it an efficient choice for battery-powered devices and portable equipment.
  • Rail-to-Rail Output: The device's rail-to-rail output stage ensures maximum dynamic range, which is particularly beneficial when operating at low supply voltages.
  • Wide Supply Voltage Range: It operates from a supply voltage range of 2.5V to 12.6V, accommodating a variety of power supply configurations and application requirements.
  • Stable with Capacitive Loads: The op-amp is designed to be stable with capacitive loads up to 100pF, which is critical for maintaining performance in feedback and buffering circuits.

Applications:

  • Active Filters
  • Fast ADC/DAC Buffer
  • Data Acquisition Systems
  • Signal Conditioning
  • Audio Processing
  • Driving A/D Converters

The LT6230CS6 is available in a compact SOT-23 package, making it suitable for space-constrained applications. Its combination of features ensures that it can meet the stringent requirements of modern electronic systems while maintaining a balance between performance and power efficiency.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8089 $50.5602
39+ $2.6312 $102.6168
60+ $2.5423 $152.5380
85+ $2.3645 $200.9825
110+ $2.2756 $250.3160
138+ $2.1867 $301.7646
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess