The STU7NF25 is a high-performance N-Channel MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to accommodate a wide range of applications, offering efficient power management and switching with low on-state resistance.
Key Features
- Low Threshold Drive: The STU7NF25 can be driven at lower gate voltages, making it compatible with logic-level devices and suitable for low-voltage applications.
- High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for high-frequency applications, contributing to improved overall system efficiency.
- Low On-Resistance (R<sub>DS(on)): This feature minimizes conduction losses, providing better energy efficiency for the system.
- 100% Avalanche Tested: Ensures reliability and robustness by withstanding high-energy pulses in the avalanche and commutation modes.
Applications
The versatility of the STU7NF25 allows it to be used in a broad spectrum of applications, including:
- Power Supply Switches
- DC-DC Converters
- Motor Control Circuits
- Automotive Applications
- Load Switches
Technical Specifications
Parameter
Value
Drain-source Voltage (V<sub>DS)
250V
Continuous Drain Current (I<sub>D)
7A
Power Dissipation (P<sub>D)
45W
Operating Temperature Range
-55°C to 150°C
The STU7NF25 is encapsulated in a robust package that ensures long-term reliability and protection against environmental factors. Its cutting-edge technology and adherence to stringent quality standards make it a superior choice for designers seeking performance and durability.
For detailed product information, datasheets, and support, visit the official STMicroelectronics website or contact their customer support team.