EN
  • EN
  • DE

VRF151G

Part No VRF151G
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET RF PWR N-CH 50V 300W M208 / RF Mosfet 2 N-Channel (Dual) Common Source 50 V 500 mA 175MHz 16dB 300W M208
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer Microchip Technology
Packaging Box
Transistor Type 2 N-Channel (Dual) Common Source
Frequency 175MHz
Gain 16dB
Voltage - Test 50 V
Current Rating (Amps) 1mA
Current - Test 500 mA
Power - Output 300W
Voltage - Rated 170 V
Case / Package 4-SMD
Supplier Device Package M208
Base Product Number VRF151
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number VRF151GMP,VRF151GMP-ND
Standard Package 1
Win Source Part Number 1324596-VRF151G
Ultra Librarian 3D Model Ultra Librarian VRF151G CAD Model

Description

Microchip Technology's VRF151G: A High-Performance RF Power Vertical MOSFET

The VRF151G from Microchip Technology is a state-of-the-art RF power vertical MOSFET designed to deliver superior performance for a wide range of high-frequency applications. This device is part of Microchip's renowned RF product line, which is known for providing reliable and efficient solutions for RF power amplification.

The VRF151G operates at a frequency range of up to 175 MHz, making it an ideal choice for applications such as industrial, scientific, medical (ISM), broadcast, aerospace, and military communications. Its high power and gain levels ensure that it can handle the demanding requirements of these applications with ease.

One of the standout features of the VRF151G is its high power output. It is capable of providing a minimum of 150 Watts of power, ensuring strong signal transmission and reception for critical applications. The device also boasts a high gain of 16 dB, which enables efficient amplification of RF signals to achieve the desired output without significant loss of quality.

The VRF151G is constructed with Microchip's advanced vertical MOSFET technology, which offers excellent thermal performance and reliability. This technology ensures that the device can operate under high stress and temperature conditions without compromising its performance or longevity. Additionally, the VRF151G features a rugged metal flange package that provides enhanced durability and improved heat dissipation.

Microchip Technology has designed the VRF151G with ease of integration in mind. It is compatible with a variety of matching networks and can be easily incorporated into existing systems. This flexibility makes it a versatile component for designers and engineers looking to upgrade or build new RF amplification systems.

In conclusion, the VRF151G from Microchip Technology is a robust and efficient RF power vertical MOSFET that offers high power, gain, and reliability for a range of high-frequency applications. Its advanced technology and flexible integration make it an excellent choice for professionals seeking to enhance their RF systems.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $353.3844 $353.3844
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess