EN
  • EN
  • DE

SD57045

Part No SD57045
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 945MHZ M243 / RF Mosfet LDMOS 28 V 250 mA 945MHz 15dB 45W M243
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Manufacturer STMicroelectronics
Packaging Box
Transistor Type LDMOS
Frequency 945MHz
Gain 15dB
Voltage - Test 28 V
Current Rating (Amps) 5A
Current - Test 250 mA
Power - Output 45W
Voltage - Rated 65 V
Case / Package M243
Supplier Device Package M243
Base Product Number SD57045
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number SD57045-ND,497-5477
Standard Package 25
Win Source Part Number 1324665-SD57045
Ultra Librarian 3D Model Ultra Librarian SD57045 CAD Model

Description

The SD57045 is a state-of-the-art RF transistor designed by STMicroelectronics, a leader in semiconductor solutions. This product is part of the ST's RF power transistors lineup, specifically tailored for applications requiring high performance in the RF spectrum.

Key Features

  • Frequency Performance: The SD57045 operates at a frequency range that is ideal for various RF applications, including but not limited to, broadcast, aerospace, and mobile communications.
  • Power Output: This transistor is capable of delivering substantial power output, which is crucial for systems that require strong signal propagation and clear transmission.
  • Efficiency: With its advanced design, the SD57045 is engineered to provide high efficiency, which translates into better energy usage and prolonged system life.
  • Thermal Management: The device comes with superior thermal characteristics, ensuring reliable performance even under high temperature operations.
  • Durability: Constructed with robust materials, the SD57045 is built to withstand harsh conditions and provide consistent performance over its lifespan.

Applications

The versatility of the SD57045 allows it to be used in a wide array of applications. It is particularly well-suited for use in RF power amplifiers, where its high power and efficiency can be leveraged to enhance signal strength and integrity. Other applications include telecommunications infrastructure, such as base stations, as well as in military and aerospace technology where reliable communication is paramount.

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and the SD57045 is no exception. This product is manufactured to meet the highest industry standards, ensuring both reliability and performance. Customers can trust in the SD57045 to deliver exceptional results in their RF applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess