EN
  • EN
  • DE

STP4N150

Part No STP4N150
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 1.5KV 4A 3-Pin(3+Tab) TO-220AB Tube / MOSFET N-CH 1500V 4A TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 1500V (1.5kV)
Continuous Drain Current at 25°C 4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1300pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 160W (Tc)
Maximum Rds On at Id,Vgs 7 Ohm @ 2A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 037135-STP4N150
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STP4N150
Introduction Date March 01, 2005
ECCN EAR99
Country of Origin China, Italy, Morocco, Philippines, Singapore
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STP4N150 CAD Model

Description

The STP4N150 is a robust and efficient power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular MOSFET is part of ST's MDmesh™ series, which is renowned for its excellent on-state resistance (RDS(on)) and superior switching performance, making it an ideal choice for a wide range of high-voltage applications.

Key Features

  • High Voltage Capability: The STP4N150 is designed to handle high voltages, with a breakdown voltage (VDS) of 1500V, providing a wide safety margin for applications requiring high voltage operation.
  • Low On-Resistance: With an RDS(on) value as low as 1.3 Ohm, this MOSFET ensures minimal power loss during operation, which translates to improved efficiency and reduced heat generation.
  • Fast Switching Speed: The device is optimized for fast switching, which is critical for reducing switching losses and improving performance in power conversion applications.
  • Gate Charge: The STP4N150 has a low gate charge (Qg), which reduces the power required to drive the MOSFET, enabling the use of smaller and more efficient drivers.

Applications

The STP4N150 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Power Factor Correction Circuits
  • Lighting Applications
  • Electronic Ballasts

Package and Quality

The STP4N150 comes in a TO-220 package, which is widely used and easily integrated into various circuit designs. The package is designed for optimal thermal performance and durability. STMicroelectronics is committed to high standards of quality and reliability, and the STP4N150 is no exception, meeting stringent industry requirements for performance and longevity.

Conclusion

With its high voltage capability, low on-state resistance, fast switching, and low gate charge, the STP4N150 from STMicroelectronics is an excellent choice for designers looking to improve the efficiency and performance of their high-voltage power management applications. Its robust package and adherence to quality standards make it a reliable and long-lasting solution for a wide array of industrial and commercial products.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9668 $50.4356
36+ $2.7790 $100.0440
56+ $2.6852 $150.3712
81+ $2.4974 $202.2894
105+ $2.4035 $252.3675
130+ $2.3096 $300.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,652 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess