EN
  • EN
  • DE

APT30M19JVR

Part No APT30M19JVR
Manufacturer Microchip Technology
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 130A ISOTOP / N-Channel 300 V 130A (Tc) 700W (Tc) Chassis Mount ISOTOP®
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Manufacturer Microchip Technology
Packaging Tube
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 300 V
Current - Continuous Drain (Id) @ 25°C 130A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 19mOhm @ 500mA, 10V
Vgs(th) (Max) @ Id 4V @ 5mA
Gate Charge (Qg) (Max) @ Vgs 975 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 21600 pF @ 25 V
Power Dissipation (Max) 700W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Chassis Mount
Supplier Device Package ISOTOP®
Case / Package SOT-227-4, miniBLOC
Base Product Number APT30M19
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Standard Package 1
Win Source Part Number 1324610-APT30M19JVR
Ultra Librarian 3D Model Ultra Librarian APT30M19JVR CAD Model

Description

The APT30M19JVR from Microchip Technology is a state-of-the-art power MOSFET designed for high-efficiency power conversion applications. This robust semiconductor device is a testament to Microchip's commitment to providing advanced solutions for power management challenges in a wide range of electronic systems.

Key Features and Benefits

  • High Voltage Capacity: The APT30M19JVR is capable of handling up to 300V, making it an excellent choice for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With a low on-resistance, this MOSFET ensures minimal power loss and improved efficiency, which is crucial for reducing heat generation in power-intensive applications.
  • Fast Switching Speed: The device's fast switching capabilities enhance performance in high-frequency circuits, contributing to reduced switching losses and better overall efficiency.
  • Enhanced Thermal Performance: The APT30M19JVR is designed with an advanced package that provides superior thermal performance, ensuring reliability even under high-temperature operating conditions.
  • Robustness: The MOSFET's rugged design ensures it can withstand harsh environments and provides a reliable solution for industrial and automotive applications where durability is critical.

Applications

The versatility of the APT30M19JVR MOSFET makes it suitable for a broad spectrum of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives and Inverters
  • Power Management for Consumer Electronics
  • Automotive Electronics and Lighting Systems
  • Renewable Energy Systems, such as Solar Inverters

Conclusion

Microchip Technology's APT30M19JVR is more than just a component; it's a building block for efficient and reliable power systems. Its combination of high voltage capacity, low on-resistance, fast switching, and thermal efficiency make it an essential element for designers looking to optimize their power management solutions. Whether for industrial, automotive, or consumer electronics, the APT30M19JVR is engineered to meet the rigorous demands of modern electronic applications.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess