EN
  • EN
  • DE

LT6230IS6

Part No LT6230IS6
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206966-LT6230IS6
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6230IS6 CAD Model

Description

Introducing the LT6230IS6 High-Speed Operational Amplifier

The LT6230IS6 is a cutting-edge operational amplifier brought to you by Linear Technology, a company renowned for its high-performance analog integrated circuits. This op-amp is designed for a range of applications that require high speed, low noise, and low power consumption, making it an ideal choice for test equipment, medical devices, communication systems, and more.

Key Features

  • High Speed: With a gain bandwidth product of 215MHz, the LT6230IS6 is capable of handling fast signal processing tasks with ease. This makes it suitable for high-frequency applications where signal integrity is paramount.
  • Low Noise: The device boasts an ultra-low input noise voltage of 1.9nV/√Hz at 1kHz, ensuring that the signal quality is maintained without significant degradation due to internal noise.
  • Low Power: Despite its high-speed capabilities, the LT6230IS6 remains energy-efficient, with a supply current of just 3.4mA per amplifier. This power-sipping performance is ideal for battery-powered or energy-sensitive systems.
  • Single Supply Operation: It operates on a single supply voltage ranging from 2.5V to 12.6V, or dual supplies of ±1.25V to ±6.3V, providing flexibility in various circuit designs.
  • Rail-to-Rail Output: The output stage of the LT6230IS6 can swing within millivolts of the supply rails, maximizing the dynamic range in single-supply applications.
  • Stable with Capacitive Loads: The operational amplifier is designed to be stable with capacitive loads up to 100pF, which is beneficial for driving capacitive inputs without oscillations.

Package and Quality

The LT6230IS6 comes in a compact SOT-23 package, which is perfect for space-constrained applications. The device is specified over the industrial temperature range of -40°C to 85°C, ensuring reliable performance across a wide range of operating conditions.

Applications

Due to its impressive specifications, the LT6230IS6 is highly versatile and can be used in a variety of applications, including:

  • Active filters
  • Fast ADC/DAC buffers
  • Signal conditioning circuits
  • Medical instrumentation
  • Video and imaging systems
  • Communications equipment

With its exceptional blend of speed, precision, and low power consumption, the LT6230IS6 from Linear Technology stands out as a superior choice for designers seeking to enhance the performance of their high-speed analog circuits.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess