EN
  • EN
  • DE

LT6232IGN

Part No LT6232IGN
Manufacturer Linear Technology
Description 215MHz, Rail-to-Rail Output, 1.1nV/ root  Hz, 3.5mA Op Amp Family
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206970-LT6232IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6232IGN CAD Model

Description

Product Overview: LT6232IGN

The LT6232IGN from Linear Technology is a high-speed, dual operational amplifier that is designed to offer a perfect balance of speed, noise, and power consumption. This operational amplifier is part of Linear Technology's high-performance op-amp product line, making it an ideal choice for a wide range of applications including telecommunications, test equipment, and sensor interfaces.

Key Features

  • High-Speed Performance: The LT6232IGN boasts a high slew rate and fast settling time, ensuring that it can handle rapid signal changes efficiently, making it suitable for high-speed data acquisition systems and fast signal processing tasks.
  • Low Noise: With its low noise characteristics, the LT6232IGN minimizes background noise and interference in sensitive applications, which is crucial for high-fidelity audio applications and precision instrumentation.
  • Low Power Consumption: Despite its high-speed capabilities, the LT6232IGN is designed to operate with low power consumption, making it an excellent choice for battery-powered devices and energy-sensitive applications.
  • Dual Amplifier Configuration: The dual op-amp configuration allows for flexibility in design, enabling the use of both amplifiers in a single package for differential or independent signal processing tasks.
  • Stable with Capacitive Loads: The LT6232IGN is designed to be stable even when driving capacitive loads, which is essential for maintaining signal integrity in various applications.

Applications

  • Active Filters
  • ADC/DAC Buffer
  • Fast Amplifiers
  • Video and Cable Drivers
  • Telecommunications

Technical Specifications

The LT6232IGN operates over a wide supply voltage range and features rail-to-rail output, which allows for maximum dynamic range. The device is packaged in a compact 8-pin narrow SOIC package, which is suitable for space-constrained applications. It also provides over-temperature protection and a shutdown feature for enhanced safety and power management.

Linear Technology's commitment to high-quality and reliable components is reflected in the LT6232IGN, making it a top choice for engineers and designers looking for a high-speed, low-noise, and efficient operational amplifier for their next project.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.2725 $51.8175
8+ $14.1723 $113.3784
11+ $13.7294 $151.0234
16+ $13.2865 $212.5840
20+ $12.8436 $256.8720
27+ $11.5150 $310.9050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 207 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess