EN
  • EN
  • DE

LT6554IGN

Part No LT6554IGN
Manufacturer Linear Technology
Description 650MHz Gain of 1 Triple Video Buffer
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1206990-LT6554IGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6554IGN CAD Model

Description

LT6554IGN High-Speed Video Difference Amplifier

The LT6554IGN from Linear Technology is a high-performance, low-power video difference amplifier designed to cater to the demanding requirements of high-speed video and monitor applications. This versatile component is adept at processing signals with exceptional speed and accuracy, ensuring minimal distortion and high fidelity in video signal amplification.

Key Features

  • High-Speed Performance: With a -3dB bandwidth of 400MHz when driving a 100 Ohm load, the LT6554IGN is capable of handling high-speed video signals with ease, making it an ideal choice for high-definition and high-resolution video systems.
  • Low Distortion: The device boasts a low differential gain and phase error, ensuring that the video output remains true to the original signal, with minimal distortion introduced during the amplification process.
  • Adjustable Gain: The gain of the LT6554IGN can be set externally, providing designers with the flexibility to tailor the amplification to specific application requirements.
  • Single-Supply Operation: Operating from a single 5V supply, this amplifier simplifies power supply design and helps reduce system power requirements.
  • High Output Current: Capable of delivering a high output current, the LT6554IGN can drive heavy loads without compromising performance.

Applications

The LT6554IGN is well-suited for a variety of applications, including:

  • High-definition video processing
  • Cable drivers
  • Video switchers and routers
  • Professional video equipment
  • RGB amplifiers

Product Specifications

The LT6554IGN is offered in a narrow 16-lead SSOP package, which is designed for space-constrained applications. It operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in a wide range of environments.

Conclusion

Linear Technology's LT6554IGN is a high-quality, high-speed video difference amplifier that provides designers with the performance and flexibility needed to create advanced video systems. Its ability to deliver high-speed, low-distortion amplification with adjustable gain makes it a versatile choice for any application where video signal integrity is paramount.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.0974 $114.1948
3+ $46.8503 $140.5509
4+ $45.3857 $181.5428
6+ $43.9212 $263.5272
7+ $42.4578 $297.2046
10+ $38.0653 $380.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess