EN
  • EN
  • DE

LT6555CGN

Part No LT6555CGN
Manufacturer Linear Technology
Description 650MHz Gain of 2 Triple 2 1Video Multiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1206991-LT6555CGN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6555CGN CAD Model

Description

Product Overview: LT6555CGN

The LT6555CGN is a high-speed triple video amplifier designed by Linear Technology, which is now part of Analog Devices, Inc. This amplifier is tailored for the demanding requirements of high-performance video applications, making it an ideal choice for driving high-resolution computer monitors, cable drivers, video broadcast equipment, and any other system requiring high-speed signal processing.

Key Features

  • High-Speed Performance: The LT6555CGN boasts a fast settling time and high slew rate, ensuring minimal distortion and excellent video signal fidelity.
  • Wide Bandwidth: With a wide bandwidth that extends beyond 650MHz, this amplifier is capable of handling high-definition video signals with ease.
  • Adjustable Gain: Users can set the gain configuration through external resistors, providing flexibility and precision in various applications.
  • Low Power Consumption: The device is designed for efficient operation, minimizing power usage without sacrificing performance.
  • Triple Amplifiers: The triple amplifier configuration allows for simultaneous processing of three video channels, such as RGB signals, in a single compact package.

Technical Specifications

  • Part Number: LT6555CGN
  • Package: 16-lead SSOP
  • Supply Voltage Range: ±2.5V to ±5.5V
  • Output Current: 60mA per amplifier
  • Input Common Mode Range: 0.4V beyond the supply rails
  • Operating Temperature Range: -40°C to 85°C

The LT6555CGN is designed with the attention to detail and quality that Linear Technology is known for. Its robust construction and advanced specifications make it a reliable choice for professionals seeking a high-performance video amplification solution. Whether for commercial or industrial video systems, the LT6555CGN stands out as a versatile and efficient component that can meet the rigorous demands of modern video technology.

Applications

  • High-Resolution Computer Monitors
  • Video Broadcast Equipment
  • Cable Drivers
  • Video Signal Processing

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess