Products specifications Report Issue?

Categories Optoelectronics
Features Infrared (IR) Emitter 890nm 1.5V 50mA - 25° 2-SMD, Gull Wing
Manufacturer TT Electronics
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 2-SMD, Gull Wing
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.2000
Other Part Number 365-1151-1, 365-1151-2
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888048-OP271
Ultra Librarian 3D Model Ultra Librarian OP271 CAD Model

Description

The TT Electronics infrared emitter is a high-quality electronic component designed for use in optoelectronics applications.

  • Wavelength: 890nm
  • Power Supply: 1.5V
  • Current: 50mA
  • Operating Temperature: -40°C to 85°C
  • Package: 2-SMD, Gull Wing
  • Mounting: Surface Mount Technology
  • Component Status: Obsolete
  • Supply: Limited supply
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS Code: 8541.40.2000

You May Also Be Interested in

Vishay
EMITTER
Need more? Email Us
ECAD model for TSFF5510-CSZ
Vishay
EMITTER IR 890NM 100MA RADIAL
Need more? Email Us
ECAD model for TSSF4500
Lumileds
DOMED 9558 DEG FOV
Lowest to $0.8652
ECAD model for L1I0-0850955800000
ams
BELICE SD-0B-250MW
Need more? Email Us
ECAD model for APDB-00
Stanley Electric Co
LED LAMP 3.1MM WATER CLR TH / Infrared (IR) Emitter 870nm 1.5V 100mA 24mW/sr @ 50mA 36° Radial
Need more? Email Us
ECAD model for TDN3803X-2B0
Everlight Electronics Co Ltd
EMITTER IR 940NM 50MA RADIAL
Need more? Email Us
ECAD model for IR204C/H16/L10
Everlight Electronics Co Ltd
EMITTER IR 850NM 100MA RADIAL
Need more? Email Us
ECAD model for HIR323C
Luminus Devices Inc.
IR MOD SST10 940NM TOP VIEW / Infrared (IR) Emitter 950nm 2.8V 350mA 770mW/sr @ 1A (Typ) 90° 1414 (3535 Metric)
Need more? Email Us
ECAD model for SST-10-IRD-B90H-S940
Vishay
EMITTER IR 850NM 100MA SMD
Lowest to $0.8895
ECAD model for VSMY2850G

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4598 $66.6710
345+ $0.3774 $130.2030
535+ $0.3655 $195.5425
735+ $0.3537 $259.9695
950+ $0.3419 $324.8050
1,270+ $0.3065 $389.2550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,720 pieces
MOQ: 145 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention