Linear Technology LT6555IGN High-Speed Triple 2:1 Multiplexer
The LT6555IGN from Linear Technology is a high-speed triple 2:1 video multiplexer that boasts an impressive set of features tailored for applications requiring high-performance video switching. This integrated circuit is designed to facilitate the rapid switching of video signals with minimal distortion and high signal integrity.
Key Features:
- High Bandwidth: The LT6555IGN offers a wide bandwidth of 650MHz, which ensures that video signals are transmitted with high fidelity and minimal loss of detail, making it an excellent choice for high-definition video applications.
- Low Crosstalk: With a crosstalk specification of -83dB at 10MHz, this multiplexer ensures that interference between channels is minimized, which is critical in maintaining signal clarity in complex video systems.
- Fast Switching Speed: The device features a fast switching speed, which is crucial for applications that require quick transitions between video sources without noticeable delays or artifacts.
- Low Voltage Operation: The LT6555IGN operates at a single 5V supply, which allows for easy integration into existing systems without the need for complex power management.
- Robust Output Current: It can drive 2Vpp signals into a double-terminated 75Ω load, which is standard in professional video applications.
- High Impedance Inputs: When disabled, the inputs become high impedance, which prevents loading of the signal source and allows for the use of the device in complex, multiplexed systems.
Applications:
The LT6555IGN is particularly well-suited for a range of applications, including:
- High-Definition Video Switchers
- Professional Video Editing and Production Equipment
- Video Broadcast Systems
- Security and Surveillance Systems
- Automotive Video Systems
Package and Reliability:
The device is available in a compact 16-lead SSOP package, which provides a space-saving solution without compromising on performance. Linear Technology ensures reliability with rigorous testing and quality control measures, making the LT6555IGN a dependable choice for designers and engineers looking to create high-performance video systems.