EN
  • EN
  • DE
  • IT

LT6600CS8-20

Part No LT6600CS8-20
Manufacturer Linear Technology
Description Very Low Noise, Differential Amplifier and 20MHz Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207003-LT6600CS8-20
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6600CS8-20 CAD Model

Description

LT6600CS8-20 Integrated Filter and Amplifier

The LT6600CS8-20 is a high-performance, integrated filter and amplifier designed by Linear Technology, which is part of Analog Devices. This precision device is specifically engineered to cater to a broad range of applications that require filtering and amplification, such as telecommunications, data acquisition systems, and signal conditioning in industrial environments.

Key Features

  • Integrated Solution: The LT6600CS8-20 combines a lowpass filter and a fixed-gain differential amplifier in a single package, providing a compact and efficient solution for signal processing.
  • Fixed Gain: The device offers a fixed gain of 20, which simplifies the design process by eliminating the need for external gain-setting components.
  • Low Distortion: With its low harmonic distortion, the LT6600CS8-20 is ideal for applications that demand high signal fidelity and precision.
  • Wide Frequency Range: The integrated lowpass filter has a 3dB cutoff frequency of 20MHz, making it suitable for a variety of high-speed signal processing tasks.
  • Fully Differential: The fully differential design of the amplifier allows for improved noise rejection and is suitable for driving differential input ADCs.
  • Single or Dual Supply Operation: The LT6600CS8-20 can be operated from a single 5V supply or dual supplies up to ±6V, providing flexibility in system power design.
  • Compact Package: Housed in a compact 8-lead SOIC package, it is designed for space-constrained applications without compromising performance.

Applications

The LT6600CS8-20 is versatile and can be used in a variety of applications, including:

  • Communications Infrastructure
  • Data Acquisition Systems
  • ADC Driver Circuits
  • Signal Conditioning Modules
  • Test and Measurement Equipment

In summary, the LT6600CS8-20 from Linear Technology provides designers with a highly integrated, high-performance solution for filtering and amplifying signals in a wide array of electronic systems. Its ease of use, combined with excellent signal integrity, makes it a valuable component for any precision signal processing application.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess