EN
  • EN
  • DE

LT8610HMSE#PBF

Part No LT8610HMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 16MSOP / Conv DC-DC 3.4V to 42V Synchronous Step Down Single-Out 0.97V to 41.58V 2.5A Automotive 16-Pin MSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 40V
Output Current 2.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781694-LT8610HMSE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8610
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8610HMSE#PBF CAD Model

Description

Product Overview: LT8610HMSE#PBF

The LT8610HMSE#PBF is a high-performance, compact, synchronous step-down switching regulator from Linear Technology, designed to deliver efficient power conversion for a wide range of applications. This advanced component is known for its ability to maintain a stable output voltage even under varying input conditions and load demands, making it a reliable choice for critical power supply designs.

Key Features

  • High Efficiency: With its synchronous rectification topology, the LT8610HMSE#PBF achieves up to 96% efficiency, reducing heat generation and improving system performance.
  • Wide Input Voltage Range: It operates from an input voltage range of 3.4V to 42V, accommodating a variety of power sources, including automotive batteries and industrial supplies.
  • Low Quiescent Current: The device features a low quiescent current of 2.5µA in sleep mode, which is ideal for battery-powered systems where power conservation is crucial.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 1.5MHz, allowing flexibility in design to optimize for efficiency or component size.
  • Robust Thermal Performance: Packaged in a thermally efficient MSOP-16E, the LT8610HMSE#PBF is capable of handling high-temperature environments, making it suitable for industrial and automotive applications.

Applications

The versatility of the LT8610HMSE#PBF makes it an excellent choice for a variety of applications, including:

  • Automotive and industrial power supplies
  • Telecommunications infrastructure
  • Portable electronic devices
  • Datacom and telecom systems
  • Point-of-load applications

Product Specifications

Parameter Value
Input Voltage (min) 3.4V
Input Voltage (max) 42V
Output Voltage Adjustable
Switching Frequency (min) 200kHz
Switching Frequency (max) 1.5MHz
Package Type MSOP-16E

With its robust design and flexible features, the LT8610HMSE#PBF from Linear Technology is a superior choice for engineers looking for a reliable and efficient power solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3035 $51.6420
29+ $3.5311 $102.4019
44+ $3.4207 $150.5108
61+ $3.3104 $201.9344
79+ $3.2000 $252.8000
105+ $2.8690 $301.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess