Product Overview: LT8611EXA from Linear Technology
The LT8611EXA is a compact, high-efficiency, synchronous monolithic step-down switching regulator designed by Linear Technology to deliver superior performance in a wide range of applications. This advanced component is engineered to provide a continuous load current of up to 2.5A with a wide input voltage range of 3.4V to 42V, making it an ideal solution for automotive and industrial power supplies that require a high input voltage capability and a low quiescent current.
One of the key features of the LT8611EXA is its ultralow quiescent current of only 2.5μA, which significantly enhances its efficiency, particularly in standby and low output current conditions. This characteristic makes it suitable for battery-powered systems where extending battery life is critical. Additionally, the device's internal top and bottom high-efficiency switches deliver efficiencies as high as 96%, thereby minimizing the need for external heat sinking.
The LT8611EXA incorporates a unique synchronous rectification design that eliminates the need for an external Schottky diode, further simplifying the design and reducing overall system cost. Its fast minimum on-time of only 30ns allows for a high step-down ratio at high switching frequency, which results in a smaller overall solution footprint due to the use of smaller inductors and capacitors.
For added versatility, the LT8611EXA features a programmable and synchronizable switching frequency from 200kHz to 2.2MHz, which can be optimized according to the specific application needs. Moreover, the device offers a range of built-in protection features, including overvoltage, overcurrent, and thermal shutdown, enhancing system reliability and safety.
The LT8611EXA is available in a thermally enhanced 16-lead MSOP package with three temperature grade options, including the extended and industrial grades, making it a robust choice for a variety of harsh environments. Whether you are designing a power supply for automotive, industrial, or portable applications, the LT8611EXA from Linear Technology is an excellent choice for a high-performance, efficient, and reliable step-down regulator.