Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 20A
Voltage - Forward (Vf) (Maximum) at If 1.75V at 20A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage at Vr 100μA at 600V
Mounting Style Through Hole
Manufacturer Package SOD-93-2
Supplier Device Package SOD-93-2
Operating Temperature - Junction 150°C (Maximum)
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Win Source Part Number 1262114-STTA2006P
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STTA2006P CAD Model

Description

The STTA2006P, designed and manufactured by STMicroelectronics, is a state-of-the-art ultrafast high voltage rectifier that is part of their Turbo 2 series. This component is specifically engineered to meet the rigorous demands of modern high efficiency applications, offering exceptional performance and reliability for a wide range of power conversion systems.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage of 600V, the STTA2006P is capable of handling high voltage requirements, making it suitable for a variety of demanding applications.
  • Ultrafast Switching: The device boasts an extremely fast reverse recovery time, which is critical for high-efficiency power supplies and minimizes losses during switching.
  • Low Reverse Recovery Charge (Qrr): This feature contributes to reduced switching losses and improved overall efficiency of the system.
  • High Reliability: The STTA2006P is designed for high reliability, ensuring a long operational lifespan even under strenuous conditions.
  • Patented Junction Termination Structure: The unique design of the junction termination enhances the device's performance and robustness.

Applications

The STTA2006P is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • High-frequency power converters
  • Power factor correction circuits
  • Snubber circuits
  • Freewheeling diodes in converters and motor control circuits

Product Specifications

Parameter Value Package TO-220AC V<sub>RRM 600V I<sub>F(AV) 20A t<sub>rr 35ns I<sub>FSM 200A

With its combination of high voltage capability, ultrafast switching, low reverse recovery charge, and high reliability, the STTA2006P is an excellent choice for designers looking to enhance the performance and efficiency of their power conversion systems. STMicroelectronics' commitment to innovation is embodied in this component, ensuring cutting-edge technology for today's and tomorrow's electronic equipment.

You May Also Be Interested in

Harris Corporation
DIODE GEN PURP 100V 30A TO218
Need more? Email Us
ECAD model for MUR3010PT
Vishay
ULTRAFAST SOFT RECOVERY DIODE | DIODE GEN PURP 600V 60A TO247AC
Need more? Email Us
ECAD model for 60APU06
Comchip Technology
DIODE STANDARD 1000V 1A DO41
Lowest to $0.0198
ECAD model for 1N4007-G
ON Semiconductor
DIODE SCHOTTKY 30V 1A SOD123
Lowest to $0.0555
ECAD model for MBR130T3
GeneSiC Semiconductor
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 35V 75A DO5
Need more? Email Us
ECAD model for MBR7535
S8M
DIOTEC Electronics Corporation
DIODE GEN PURP 1KV 8A SMC
Lowest to $0.1175
ECAD model for S8M
ON Semiconductor
15 V, 1 A, LOW IR SCHOTTKY BARRI / Diode
Lowest to $1.1449
ECAD model for SBE808-TL-E
Taiwan Semiconductor
DIODE SCHOTTKY 200V 5A DO201AD
Need more? Email Us
ECAD model for SR520
ON Semiconductor
DIODE GEN PURP 400V 2A AXIAL
Lowest to $0.0856
ECAD model for MUR240RL

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8032 $67.2768
57+ $2.3000 $131.1000
88+ $2.2289 $196.1432
120+ $2.1564 $258.7680
156+ $2.0853 $325.3068
208+ $1.8693 $388.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 216 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention