Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 41.6V
Output Current 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (3x6)
Win Source Part Number 781696-LT8612EUDE#PBF
Family Name LT8612
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8612EUDE#PBF CAD Model

Description

LT8612EUDE#PBF - High-Efficiency, Synchronous Step-Down Regulator

The LT8612EUDE#PBF is a compact, high-efficiency, synchronous monolithic step-down switching regulator designed by Linear Technology. This advanced component is engineered to deliver a continuous output current of up to 2.5A to a load with high efficiency, low ripple, and excellent line and load regulation. The device's wide input voltage range of 3.4V to 42V makes it suitable for a variety of applications including automotive, industrial, and telecommunications power systems.

One of the key features of the LT8612EUDE#PBF is its SYNC pin, which allows synchronization to an external clock, eliminating noise in sensitive frequency bands. The regulator's internal top and bottom high-efficiency power switches are included to deliver efficiencies as high as 96%. Additionally, a unique feature of the LT8612 is its Burst Mode operation, which maintains high efficiency at low output currents while keeping the output ripple below 10mVP-P.

The LT8612EUDE#PBF also incorporates a fast minimum on-time of only 45ns, enabling large step-down ratios at high switching frequency, which results in a smaller overall solution size. Furthermore, the device's adjustable switching frequency can be programmed from 200kHz to 3MHz, allowing designers to optimize efficiency while avoiding critical noise-sensitive frequency bands.

Other features include an internal soft-start to limit inrush current during startup, thermal protection, and a power good flag that indicates when the output voltage is within regulation. The LT8612EUDE#PBF also provides for safe operation by including overvoltage protection and current limiting to protect the regulator and the load during an overcurrent condition.

Encased in a 24-lead QFN package, the LT8612EUDE#PBF is designed for a compact footprint and minimal external components, making it an ideal choice for space-constrained applications. Its robust design and versatile feature set ensure reliable performance in a wide range of demanding environments.

With its combination of high efficiency, flexible features, and compact design, the LT8612EUDE#PBF from Linear Technology stands out as a superior choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A DL 16HTSSOP
Lowest to $6.5194
ECAD model for TPS55383PWP
Texas Instruments
IC REG BUCK 1.8V 600MA 6USON
Need more? Email Us
ECAD model for LM3677LEE-1.8/NOPB
Maxim Integrated
IC REG BUCK 1.25V QUAD 28TQFN
Need more? Email Us
ECAD model for MAX20021ATIB/V+
National Semiconductor (TI)
IC REG BUCK 0.8V 2A 14HTSSOP
Need more? Email Us
ECAD model for LM2852YMXA-0.8/NOPB
National Semiconductor (TI)
IC REG BUCK 1.3V/1.8V DL 20DSBGA
Need more? Email Us
ECAD model for LM3370TL-3206/NOPB
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3A 8QFN
Need more? Email Us
ECAD model for MPQ4423GQ-AEC1-P
Renesas Electronics America
IC REG BUCK 1.2V 6A 20QFN
Need more? Email Us
ECAD model for ISL8016IR12Z-T7A
Renesas Electronics America
IC REG BUCK BST 3.5V 2A 25WLCSP
Need more? Email Us
ECAD model for ISL91110II2AZ-T7A
Texas Instruments
IC REG BUCK ADJ 2.5A 16DSBGA
Lowest to $2.6078
ECAD model for TPS62366BYZHT

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.8850 $59.6550
7+ $16.3159 $114.2113
10+ $15.8061 $158.0610
14+ $15.2962 $214.1468
17+ $14.7863 $251.3671
23+ $13.2567 $304.9041
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,600 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention