Products specifications

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 41.6V
Output Current 6A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (3x6)
Win Source Part Number 781697-LT8612EUDE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8612
Introduction Date December 10, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8612EUDE#TRPBF CAD Model

Description

Product Overview: LT8612EUDE#TRPBF

The LT8612EUDE#TRPBF is a high-performance, synchronous step-down switching regulator from Linear Technology, which is renowned for its efficient power management solutions. This advanced component is designed to cater to a wide range of applications requiring efficient voltage conversion and power regulation.

Key Features and Benefits

  • High Efficiency: With a synchronous rectification topology, the LT8612EUDE#TRPBF achieves up to 96% efficiency, minimizing heat generation and allowing for cooler operation.
  • Wide Input Voltage Range: The device supports an input voltage range from 3.4V to 42V, making it versatile for various power supply scenarios, including those subject to input voltage surges.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5µA (typical) in shutdown mode ensures energy efficiency, particularly in battery-powered applications.
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere from 200kHz to 3MHz, providing flexibility in optimizing for efficiency or component size.
  • Fast Minimum On-Time: The regulator can handle fast transient responses with a minimum on-time as low as 50ns, suitable for large step-down ratios at high frequencies.
  • Robust Protection Features: It includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system and ensuring long-term reliability.

Applications

The LT8612EUDE#TRPBF is ideal for various applications, including:

  • Automotive and Industrial Power Supplies
  • General Purpose Step-Down Regulation
  • Distributed Power Systems
  • Battery-Powered Devices

Package and Quality

The regulator comes in a 24-lead QFN package with a thermal pad for enhanced thermal performance. It is RoHS compliant and meets stringent quality standards, ensuring reliable operation in diverse environments.

With its combination of efficiency, versatility, and protection features, the LT8612EUDE#TRPBF from Linear Technology stands out as an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
100-V 150-mA Constant On-Time Buck Switching Regulator | IC REG BUCK ADJ 150MA 8VSSOP
Lowest to $1.5010
ECAD model for LM5009AMMX/NOPB
Texas Instruments
LM2585 SIMPLE SWITCHER® 3A Flyback Regulator | IC REG MULT CONFG ADJ 3A TO263
Lowest to $29.5455
ECAD model for LM2585SX-ADJ
Intersil
Need more? Email Us
ECAD model for ICL7660MTV
IMP, Inc
Lowest to $3.6699
ECAD model for ILC7081AIM5-36
Fairchild/ON Semiconductor
Lowest to $8.2958
ECAD model for ILC7081AIM5-30
ON Semiconductor
POWER SWITCHING REGULATORS | IC REG BUCK BST ADJ 3.3A D2PAK-5
Lowest to $2.0527
ECAD model for MC34166D2T
Linear Technology
IC REG BUCK ADJ 3.5A 10MSOP
Lowest to $7.2367
ECAD model for LT3680EMSE#TRPBF
Infineon Technologies
IC REG BUCK ADJ 40A SYNC LGA
Need more? Email Us
ECAD model for IP2034P
Microchip Technology
SWITCHING REGULATOR/CONTROLLER / Switching Regulator IC Output
Need more? Email Us
ECAD model for TC33161EOA

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $10.4199
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6794 $62.7176
7+ $14.6871 $102.8097
11+ $14.1909 $156.0999
16+ $13.1985 $211.1760
20+ $12.7023 $254.0460
25+ $12.2062 $305.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,850 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention