The LT8710EFE#PBF is a versatile and high-performance DC/DC controller from Linear Technology, designed to cater to a wide range of power supply applications. It is a part of Linear Technology's extensive product line, known for its reliability and efficiency in power management solutions.
Key Features
- Wide Input Voltage Range: The LT8710 can operate with an input voltage range from 4.5V to 100V, making it suitable for applications with varying power sources.
- Adjustable Operating Frequency: Users can set the operating frequency anywhere from 100kHz to 750kHz or synchronize it to an external clock.
- High Efficiency: The device is designed for optimal efficiency, which is crucial for reducing heat and improving system performance.
- Versatility: The LT8710EFE#PBF can be configured for several topologies, including boost, forward, buck-boost, and SEPIC, providing flexibility for different circuit designs.
- Robust Protection Features: It includes overvoltage protection, overcurrent protection, and thermal shutdown, ensuring the safety and longevity of the application.
Applications
- Automotive and Industrial Power Systems
- Telecommunications Infrastructure
- Battery-Powered Equipment
- Positive and Negative Output Converters
Product Specifications
Parameter
Value
Part Number
LT8710EFE#PBF
Package
TSSOP-16
Input Voltage (min)
4.5V
Input Voltage (max)
100V
Switching Frequency (min)
100kHz
Switching Frequency (max)
750kHz
The LT8710EFE#PBF is a highly adaptable and efficient solution for designers looking to implement a robust power management system. Its comprehensive feature set ensures that it can meet the requirements of a broad spectrum of power supply designs, from simple to the most demanding applications.