EN
  • EN
  • DE

24AA65/SM

Part No 24AA65/SM
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64K I2C 400KHZ 8SOIJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64kb
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Supply Voltage (V) 1.8V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIJ
Family Part Number 24AA65
Manufacturer Pack Quantity 90
MSL Level 1 (Unlimited)
Win Source Part Number 736159-24AA65/SM
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24AA65/SM CAD Model

Description

The 24AA65/SM is a 64K I²C™ compatible Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) from the renowned manufacturer, Microchip Technology. This device has been meticulously designed for advanced data storage solutions, offering a flexible and reliable way to store configuration settings, calibration data, or small amounts of information that must be preserved during power loss.

With its I²C serial interface, the 24AA65/SM is capable of high-speed data transfer, making it an excellent choice for a wide range of applications, including industrial, automotive, and consumer electronics. The device supports a standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I²C protocol, providing versatile communication options to suit various system requirements.

Main Features of 24AA65/SM:

  • Memory Size: The EEPROM offers 64 Kbits of memory, which is organized as 8,192 x 8-bit, providing ample space for your data storage needs.
  • Operating Voltage: It operates at a voltage range of 1.7V to 5.5V, making it suitable for both low-power and standard applications.
  • Temperature Range: The device is designed to work over an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions.
  • Write Protection: It features a write protect pin to prevent inadvertent writes, thereby securing the stored data.
  • Low Power Consumption: With its low-power design, the 24AA65/SM ensures minimal power usage, which is critical for battery-operated devices.
  • Package: The device is available in the SOIJ (SM) package, which is suitable for surface-mount technology, providing a compact footprint for space-constrained applications.
  • Endurance: The EEPROM boasts a high endurance of one million write cycles and a data retention period of over 200 years, demonstrating its durability and longevity.

Overall, the Microchip Technology 24AA65/SM EEPROM stands out as a high-quality, robust memory solution that can be integrated into a variety of electronic systems. Its combination of speed, reliability, and flexibility makes it an essential component for designers looking to enhance their products with dependable data storage capabilities.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 16KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess