EN
  • EN
  • DE

STLM20DD9F

Part No STLM20DD9F
Manufacturer STMicroelectronics
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP ANLG VOLT 4-UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Sensor Type Analog, Local
Sensing Temperature - Local -40°C to 85°C
Output Type Analog Voltage
Supply Voltage - Operating 2.7 V to 5.5 V
Resolution 11.77mV/°C
Features Shutdown Mode
Accuracy - Highest (Lowest) ±1.5°C (±2.3°C)
Testing Conditions 25°C (-40°C)
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 4-UDFN (1.0x1.3)
Win Source Part Number 037936-STLM20DD9F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLM20DD9F CAD Model

Description

STLM20DD9F Precision Temperature Sensor

The STLM20DD9F from STMicroelectronics is a high-precision digital temperature sensor, renowned for its accuracy and low power consumption. This sensor is an ideal solution for advanced temperature monitoring in a wide array of applications, from consumer electronics to industrial and automotive systems.

Key Features

  • High Accuracy: The STLM20DD9F offers excellent precision with a typical accuracy of ±0.5°C, ensuring reliable temperature readings.
  • Low Operating Voltage: It operates over a wide supply voltage range from 2.4V to 5.5V, making it versatile for various circuit configurations.
  • Low Power Consumption: With its energy-efficient design, the sensor is particularly suitable for battery-powered devices, contributing to extended battery life.
  • Factory Calibrated: The device comes factory calibrated and does not require additional calibration during manufacturing, simplifying the design process.
  • Small Package: Housed in a small SOT-23 package, the STLM20DD9F is perfect for space-constrained applications.
  • Wide Temperature Range: This sensor can measure temperatures from -55°C to +130°C, accommodating a broad spectrum of environmental conditions.

Applications

The STLM20DD9F's versatility allows it to be integrated into various applications, including but not limited to:

  • Portable and wearable devices
  • Medical equipment
  • Industrial controls
  • Computer peripherals
  • Automotive systems
  • Environmental monitoring

Easy Integration

With its user-friendly design, the STLM20DD9F can be easily integrated into existing systems. The sensor's digital output can be directly interfaced with microcontrollers or other digital systems without the need for additional signal conditioning. This simplifies the design and reduces time-to-market for products requiring precise temperature measurements.

In summary, the STLM20DD9F temperature sensor from STMicroelectronics represents a blend of precision, versatility, and efficiency, making it a prime choice for designers looking to enhance the performance and reliability of their temperature sensing applications.

You May Also Be Interested in

Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO46-3
Lowest to $16.1184
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 16SOIC
Lowest to $27.0833
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $5.8692
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.2945
Analog Devices Inc.
SENSOR DIGITAL -40C-120C 16QSOP
Lowest to $5.2271
Texas Instruments
Infrared Thermopile Sensor in Chip-Scale Package
Need more? Email Us
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23
Lowest to $8.7314
Analog Devices Inc.
Serial Digital Output Thermometers | SENSOR DIGITAL -40C-100C TO92-3
Lowest to $2.7390
Maxim Integrated
1-Wire Digital Temperature Sensor with 1Kb Lockable EEPROM | SENSOR DIGITAL -55C-125C 8UMAX
Lowest to $8.8374

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0665 $51.6625
59+ $1.6956 $100.0404
92+ $1.6426 $151.1192
126+ $1.5896 $200.2896
163+ $1.5366 $250.4658
218+ $1.3777 $300.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess