EN
  • EN
  • DE

MCP9700T-H/LTVAO

Part No MCP9700T-H/LTVAO
Manufacturer Microchip Technology
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR ANALOG -40C-150C SC70 / Temperature Sensor Analog, Local -40°C ~ 150°C 10mV/°C SC-70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Manufacturer Microchip Technology
Packaging Reel - TR
Sensor Type Analog, Local
Sensing Temperature - Local -40°C ~ 150°C
Output Type Analog Voltage
Voltage - Supply 2.3V ~ 5.5V
Resolution 10mV/°C
Accuracy - Highest (Lowest) ±2°C (-4°C, +6°C)
Test Condition 0°C ~ 70°C (-40°C ~ 125°C)
Temperature Range - Operating -40°C ~ 150°C
Mounting Surface Mount
Case / Package 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number MCP9700
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP9700T-H/LTVAOTR
Standard Package 3,000
Win Source Part Number 1336587-MCP9700T-H/LTVAO
Ultra Librarian 3D Model Ultra Librarian MCP9700T-H/LTVAO CAD Model

Description

Product Overview

The MCP9700T-H/LTVAO is a high-precision, low-power linear active thermistor IC from Microchip Technology. It's an ideal solution for temperature sensing applications where accuracy and low power consumption are essential. This tiny analog device provides a voltage output that is directly proportional to the ambient temperature, offering a cost-effective and space-saving alternative to traditional thermistors that require additional signal conditioning.

Key Features

  • Temperature Sensing: The MCP9700T-H/LTVAO provides a linear temperature scale with a typical accuracy of ±2°C.
  • Low Power Consumption: It has an operating current of just 6 µA (microamperes), which is particularly beneficial for battery-powered devices.
  • Wide Operating Voltage Range: The device operates over a voltage range of 2.3V to 5.5V, making it versatile for various applications.
  • Small Form Factor: The thermistor comes in a compact SOT-23 package, which is ideal for space-constrained applications.
  • Linear Output: The output voltage varies linearly with temperature, with a typical slope of 10 mV/°C for straightforward interfacing with ADCs (Analog to Digital Converters).

Applications

The MCP9700T-H/LTVAO is well-suited for a wide range of applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Automotive Controls
  • Environmental Monitoring
  • Medical Devices

Reliability and Quality

Microchip Technology is known for its commitment to quality, and the MCP9700T-H/LTVAO is no exception. It is designed to meet the stringent requirements of various industries, ensuring reliable performance in diverse operating conditions.

Conclusion

With its high accuracy, low power consumption, and small footprint, the MCP9700T-H/LTVAO from Microchip Technology is an excellent choice for designers looking for an efficient and reliable temperature sensing solution. Its ease of integration into various systems makes it a versatile component for numerous temperature monitoring applications.

You May Also Be Interested in

Silicon Labs
+/- 1C ACCURACY I2C TEMP SENSORS
Lowest to $6.6941
Analog Devices Inc.
SENSOR TEMP ANLG CURR TO-92-3
Lowest to $8.3158
Sensirion AG
DIGITAL TEMPERATURE SENSOR
Lowest to $0.7422
Texas Instruments
SOT-23 Precision Centigrade Temperature Sensors8 | SENSOR ANALOG -20C-100C SOT23-3
Lowest to $1.6489
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.5204
Amphenol
PRESSURE TEMPERATURE SENSOR CCT1
Need more? Email Us
Maxim Integrated
SENSOR DIGITAL -40C-125C 16TSSOP
Need more? Email Us
Texas Instruments
LM77 9-Bit +Sign Digital Temperature Sensor and Thermal Window Comparator ith Two-Wire Interface | SENSOR DIGITAL -55C-125C 8SOIC
Need more? Email Us
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C TO92-3
Lowest to $1.9072

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3870 $55.4800
90+ $1.1380 $102.4200
140+ $1.1025 $154.3500
190+ $1.0669 $202.7110
245+ $1.0313 $252.6685
325+ $0.9247 $300.5275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess