EN
  • EN
  • DE

LTC1044CS8

Part No LTC1044CS8
Manufacturer Linear Technology
Description Switch Capacitor Voltage Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207041-LTC1044CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1044CS8 CAD Model

Description

The LTC1044CS8 is a versatile voltage converter designed and manufactured by Linear Technology, a company known for its high-quality and reliable power management solutions. This component is a key player in applications requiring voltage inversion, voltage doubling, or fractional voltage conversion.

Key Features

  • Voltage Conversion: The LTC1044CS8 is capable of converting a positive voltage in the range of 1.5V to 15V to a corresponding negative voltage, making it an ideal choice for systems that require both positive and negative rails from a single supply.
  • High Efficiency: It offers a high conversion efficiency, which is crucial for battery-powered devices where power conservation is vital.
  • Low Power Consumption: The quiescent current is typically 120μA, which is particularly beneficial for prolonging battery life in portable applications.
  • No External Diode: Its design eliminates the need for an external diode, simplifying the circuit and saving board space.
  • Frequency Operation: The device operates at a switching frequency of 10kHz, which allows for small capacitors and inductors, further reducing the overall footprint and cost.

Applications

The LTC1044CS8 is suitable for a wide range of applications, including but not limited to:

  • Memory backup for RTCs
  • Operational amplifier power supplies
  • Portable instruments
  • Handheld medical devices
  • LED display bias

Package and Reliability

The LTC1044CS8 is offered in an 8-lead SO package, which is not only space-efficient but also robust, ensuring a reliable connection to the PCB. Linear Technology's commitment to quality means that this voltage converter is designed to meet stringent reliability standards, making it a trusted choice for both industrial and consumer products.

Conclusion

With its compact design, efficient performance, and versatility, the LTC1044CS8 from Linear Technology stands out as a practical solution for designers looking to implement a reliable voltage conversion in their electronic systems. Its ease of integration and wide application scope make it a go-to component for engineers across various industries.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8203 $62.5624
18+ $6.4167 $115.5006
28+ $6.2162 $174.0536
39+ $6.0157 $234.6123
50+ $5.8151 $290.7550
67+ $5.2136 $349.3112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess