EN
  • EN
  • DE

LTC1050CN

Part No LTC1050CN
Manufacturer Linear Technology
Description Precision Chopper Stabilized Operational Amplifier with Internal Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207054-LTC1050CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1050CN CAD Model

Description

Linear Technology's LTC1050CN Precision Zero-Drift Operational Amplifier

The LTC1050CN is a high-performance, zero-drift operational amplifier (op-amp) from Linear Technology, designed to offer cutting-edge precision and stability for a wide range of applications. This device is particularly well-suited for high-resolution measurement systems, where long-term signal accuracy is paramount.

Featuring an innovative chopper-stabilized design, the LTC1050CN ensures minimal offset voltage and drift over time and temperature, which translates into reliable performance in critical applications. The op-amp boasts an impressive low offset voltage of typically 2µV and an extremely low drift of 0.02µV/°C, making it an ideal choice for precision instrumentation, data acquisition systems, and industrial controls.

The LTC1050CN operates with a single supply voltage ranging from 4.5V to 16V or dual supplies from ±2.25V to ±8V. This flexibility allows it to be integrated into various circuit configurations with ease. Additionally, the device features a high gain-bandwidth product of 1MHz and a low typical input bias current of 25pA, further enhancing its suitability for high-precision analog applications.

One of the key advantages of the LTC1050CN is its internal capacitors, which eliminate the need for external compensation and reduce the overall complexity of the design. Moreover, the device is packaged in an 8-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in terms of PCB layout and soldering processes.

The LTC1050CN also features low noise characteristics, with a typical input noise voltage of 1.5µVP-P in the 0.1Hz to 10Hz range. This low noise floor, combined with its precision and stability, makes the LTC1050CN a robust choice for sensitive applications such as medical equipment, test equipment, and strain gauge amplifiers.

In summary, the LTC1050CN from Linear Technology is a high-quality, zero-drift operational amplifier that offers exceptional accuracy and stability. Its robust design and versatile power supply options make it a top pick for engineers and designers looking to enhance the performance of their precision analog systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8060 $51.2240
10+ $10.5075 $105.0750
15+ $10.1792 $152.6880
21+ $9.8508 $206.8668
27+ $9.5224 $257.1048
36+ $8.5374 $307.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess