Products specifications

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207060-LTC1052CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1052CN CAD Model

Description

LTC1052CN Zero-Drift Operational Amplifier

The LTC1052CN is a high-precision, zero-drift operational amplifier brought to you by Linear Technology, a company known for its expertise in the design and manufacture of high-performance analog integrated circuits. This particular op-amp is designed to offer a new level of performance in applications where low noise, long-term stability, and high input impedance are crucial.

Key Features:

  • Zero-Drift: One of the most remarkable features of the LTC1052CN is its zero-drift architecture. This allows the operational amplifier to maintain a very low input offset voltage over time and temperature, which is essential for precision applications.
  • Low Noise: With its low noise characteristics, this op-amp is suitable for sensitive instrumentation and audio applications, ensuring a clean and accurate signal processing environment.
  • High Input Impedance: The LTC1052CN boasts a high input impedance, making it ideal for applications where it is necessary to minimize the loading on the preceding stage.
  • Chopper Stabilized: The chopper-stabilized design of the LTC1052CN ensures that the offset voltage is minimized, which is critical for achieving high accuracy in measurement and control systems.
  • Power Supply Flexibility: This operational amplifier can be operated from a single supply ranging from 4.75V to 16V or dual supplies ranging from ±2.375V to ±8V, providing versatility in various circuit configurations.

Applications:

The LTC1052CN is well-suited for a wide range of applications, including:

  • Precision instrumentation
  • Data acquisition systems
  • Industrial process controls
  • Battery-powered devices
  • Temperature measurements
  • Strain gauge amplifiers

Package and Quality:

Encased in a durable DIP (Dual In-line Package), the LTC1052CN is designed for easy integration into your circuit board. Linear Technology ensures that each op-amp meets high-quality standards, providing reliable and consistent performance for your critical applications.

With its combination of zero-drift operation, low noise, and high precision, the LTC1052CN from Linear Technology stands out as a superior choice for designers looking to enhance the accuracy and stability of their electronic systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention