The LTC1064-3 from Linear Technology is a high-performance, quad universal filter that significantly elevates the standard for fast, low noise filtering applications. This integrated circuit is designed to provide users with a versatile solution for creating a wide range of filter configurations including low-pass, high-pass, band-pass, and notch filters.
Each of the four independent sections of the LTC1064-3 can be configured as a 2nd order filter, or these sections can be cascaded to create filters with up to 8th order responses. The device operates with a single or dual supply voltage, ranging from ±2.37V to ±8V, making it suitable for various signal processing environments.
One of the key features of the LTC1064-3 is its low noise performance, which makes it ideal for applications requiring clean signal processing, such as audio signal processing, data communications, and instrumentation. The device boasts a low noise floor and a high signal-to-noise ratio, ensuring that signals are filtered without significant degradation.
The LTC1064-3 also features a fast settling time, which allows for rapid response to signal changes. This makes it particularly useful in applications where speed is critical, such as video signal processing or active filtering in data acquisition systems.
Furthermore, the LTC1064-3 is designed with ease of use in mind. It requires no external components for filter setting, thus simplifying the design and reducing the bill of materials. The device's clock-tunable cutoff frequency allows for flexibility in filter design and adjustment, accommodating a wide range of applications and requirements.
In summary, the LTC1064-3 from Linear Technology is a versatile, high-performance filter building block that offers low noise, fast settling times, and ease of use for designers looking to implement precise and reliable filtering in their electronic systems.